FDP032N08
FDP032N08
Active
Description:  120A, 75V, 0.0032OHM, N CHANNEL
Manufacturer:  Texas Instruments
Datasheet:   FDP032N08 Datasheet
History Price: Active
In Stock: 19600
FDP032N08 Specification
Specification
Part No
FDP032N08
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
75 V
Current - Continuous Drain (Id) @ 25℃
120A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
3.2mOhm @ 75A, 10V
Vgs(th) (Max) @ Id
4.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
220 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
15160 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
375W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220-3
Package / Case
TO-220-3
FDP032N08 PDF Datasheet
FDP032N08 Related Parts
FDP020N06B-F102
FDP020N06B-F102
onsemi
MOSFET N-CH 60V 120A TO220-3
FDP023N08B-F102
FDP023N08B-F102
onsemi
MOSFET N-CH 75V 120A TO220-3
FDP025N06
FDP025N06
onsemi
MOSFET N-CH 60V 120A TO220-3
FDP027N08B
FDP027N08B
onsemi
MOSFET N-CH 80V 120A TO220-3
FDP027N08B-F102
FDP027N08B-F102
onsemi
MOSFET N-CH 80V 120A TO220-3
FDP030N06
FDP030N06
onsemi
MOSFET N-CH 60V 120A TO220-3
FDP030N06B-F102
FDP030N06B-F102
onsemi
MOSFET N-CH 60V 120A TO220-3
FDP032N08-F102
FDP032N08-F102
onsemi
MOSFET N-CHANNEL 75V 120A TO220
FDP032N08B
FDP032N08B
Fairchild Semiconductor
N-CHANNEL POWERTRENCH MOSFET 80V
FDP032N08B-F102
FDP032N08B-F102
onsemi
MOSFET N-CH 80V 120A TO220-3
FDP036N10A
FDP036N10A
onsemi
MOSFET N-CH 100V 120A TO220-3
FDP038AN06A0
FDP038AN06A0
onsemi
MOSFET N-CH 60V 17A/80A TO220-3
FDP032N08 Compare Parts
  • FDP032N08 vs FDPF7N50U
  • FDP032N08 vs FDPF7N50F
  • FDP032N08 vs FDPF7N50
  • FDP032N08 vs FDPF770N15A
  • FDP032N08 vs FDPF680N10T
  • FDP032N08 vs FDPF5N50TYDTU
  • FDP032N08 vs FDPF5N50TYDTU
  • FDP032N08 vs FDPF5N50NZU
  • FDP032N08 vs FDPF5N50NZF
  • FDP032N08 vs FDPF5N50NZF
  • FDP032N08 vs FDPF51N25YDTU
  • FDP032N08 vs FDPF51N25YDTU
  • FDP032N08 vs FDPF51N25RDTU
  • FDP032N08 vs FDPF44N25TRDTU
  • FDP032N08 vs FDPF44N25TRDTU
  • FDP032N08 vs FDPF39N20TLDTU
  • FDP032N08 vs FDPF3860TYDTU
  • FDP032N08 vs FDPF3860TYDTU
  • FDP032N08 vs FDPF3860T
  • FDP032N08 vs FDPF33N25TRDTU
  • FDP032N08 vs FDPF2D3N10C
  • FDP032N08 vs FDPF20N50T
  • FDP032N08 vs FDPF20N50FT
  • FDP032N08 vs FDPF18N20FT-G
  • FDP032N08 vs FDPF17N60NT
  • FDP032N08 vs FDPF16N50UT
  • FDP032N08 vs FDPF16N50
  • FDP032N08 vs FDPF16N50
  • FDP032N08 vs FDPF15N65YDTU
  • FDP032N08 vs FDPF15N65
  • FDP032N08 vs FDPF14N30
  • FDP032N08 vs FDPF12N50UT
  • FDP032N08 vs FDPF12N35
  • FDP032N08 vs FDPF10N50UT
  • FDP032N08 vs FDPF041N06BL1
  • FDP032N08 vs FDPF035N06B_F152
  • FDP032N08 vs FDPF035N06B-F154
  • FDP032N08 vs FDP8N50NZ
  • FDP032N08 vs FDP8N50NZ
  • FDP032N08 vs FDP8D5N10C
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.