1N5059TR
1N5059TR
Active
Description:  DIODE AVALANCHE 200V 2A SOD57
Manufacturer:  Vishay
Datasheet:   1N5059TR Datasheet
History Price: $0.61000
In Stock: 44800
1N5059TR Specification
Specification
Part No
1N5059TR
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Avalanche
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 2.5 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
4 μs
Current - Reverse Leakage @ Vr
1 μA @ 200 V
Capacitance @ Vr, F
40pF @ 0V, 1MHz
Mounting Type
Through Hole
Package / Case
SOD-57, Axial
Supplier Device Package
SOD-57
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
1N5059TR PDF Datasheet
1N5059TR Related Parts
1N5059
1N5059
NTE Electronics
DIODE AVALANCHE 200V 3A SOD57
1N5059
1N5059
Diotec Semiconductor
DIODE GEN PURP 200V 2A DO15
1N5059GP-E3/54
1N5059GP-E3/54
Vishay
DIODE GEN PURP 200V 1A DO204AC
1N5059GPHE3/54
1N5059GPHE3/54
Vishay
DIODE GEN PURP 200V 1A DO204AC
1N5059TAP
1N5059TAP
Vishay
DIODE AVALANCHE 200V 2A SOD57
1N5060
1N5060
NTE Electronics
DIODE AVALANCHE 400V 3A SOD57
1N5060 TR PBFREE
1N5060 TR PBFREE
Central Semiconductor
DIODE GEN PURP 400V 1A GPR-1A
1N5060GP-E3/54
1N5060GP-E3/54
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5060GP-E3/73
1N5060GP-E3/73
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5060GPHE3/54
1N5060GPHE3/54
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5060GPHE3/73
1N5060GPHE3/73
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5060TAP
1N5060TAP
Vishay
DIODE AVALANCHE 400V 2A SOD57
1N5059TR Compare Parts
  • 1N5059TR vs 1N5833
  • 1N5059TR vs 1N5832
  • 1N5059TR vs 1N5831
  • 1N5059TR vs 1N5831
  • 1N5059TR vs 1N5830
  • 1N5059TR vs 1N5830
  • 1N5059TR vs 1N5829
  • 1N5059TR vs 1N5829
  • 1N5059TR vs 1N5828
  • 1N5059TR vs 1N5828
  • 1N5059TR vs 1N5827
  • 1N5059TR vs 1N5826
  • 1N5059TR vs 1N5825
  • 1N5059TR vs 1N5825
  • 1N5059TR vs 1N5824
  • 1N5059TR vs 1N5824
  • 1N5059TR vs 1N5823
  • 1N5059TR vs 1N5822US/TR
  • 1N5059TR vs 1N5822US.TR
  • 1N5059TR vs 1N5822US
  • 1N5059TR vs 1N5822US
  • 1N5059TR vs 1N5822RL
  • 1N5059TR vs 1N5822HB0G
  • 1N5059TR vs 1N5822HA0G
  • 1N5059TR vs 1N5822H
  • 1N5059TR vs 1N5822/TR
  • 1N5059TR vs 1N5822.TR
  • 1N5059TR vs 1N5822-T
  • 1N5059TR vs 1N5822-B
  • 1N5059TR vs 1N5822-A
  • 1N5059TR vs 1N5822 B0G
  • 1N5059TR vs 1N5822 A0G
  • 1N5059TR vs 1N5822
  • 1N5059TR vs 1N5822
  • 1N5059TR vs 1N5822
  • 1N5059TR vs 1N5822
  • 1N5059TR vs 1N5822
  • 1N5059TR vs 1N5822
  • 1N5059TR vs 1N5822
  • 1N5059TR vs 1N5822
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery