☰
2KBP02M/1
2KBP02M/1
Obsolete
Description:  BRIDGE RECT 1PHASE 200V 2A KBPM
Manufacturer:  Vishay
Datasheet:   2KBP02M/1 Datasheet
History Price: Obsolete
In Stock: 28160
2KBP02M/1 Specification
Specification
Part No
2KBP02M/1
Category
Diodes - Bridge Rectifiers
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
200 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 3.14 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Operating Temperature
-55 ℃ ~ 165 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, KBPM
Supplier Device Package
KBPM
2KBP02M/1 PDF Datasheet
2KBP02M/1 Related Parts
2KBP005M
2KBP005M
onsemi
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP005M-E4/45
2KBP005M-E4/45
Vishay
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP005M-E4/51
2KBP005M-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP005M-E4/72
2KBP005M-E4/72
Vishay
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP005M-M4/51
2KBP005M-M4/51
Vishay
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP005M/1
2KBP005M/1
Vishay
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP01M
2KBP01M
onsemi
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP01M-10E4/51
2KBP01M-10E4/51
Vishay
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP01M-E4/45
2KBP01M-E4/45
Vishay
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP01M-E4/51
2KBP01M-E4/51
Vishay
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP01M-E4/72
2KBP01M-E4/72
Vishay
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP01M-M4/51
2KBP01M-M4/51
Vishay
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP02M/1 Description
The Vishay 2KBP02M/1 is a single-phase bridge rectifier designed for converting alternating current (AC) to direct current (DC) in low- to medium-power electronic circuits. It belongs to Vishay’s KBP series of standard bridge rectifiers, providing full-wave rectification with a robust construction suitable for industrial, consumer, and general-purpose electronic applications. The device is intended for low-voltage AC input systems and can operate in compact PCB designs due to its small, surface-mount or through-hole package options.

## Device Function and Architecture

The 2KBP02M/1 is a four-diode bridge arranged internally to provide full-wave rectification from an AC input. It operates using silicon PN junctions that ensure fast switching, low forward voltage drop, and high reliability under nominal load conditions. The bridge architecture allows bidirectional current flow from the AC source while providing unidirectional DC output, supporting both positive and negative AC cycles in the rectification process. The device features built-in surge capability, enabling it to handle transient input spikes without permanent damage.

The rectifier is packaged to provide mechanical and thermal robustness while facilitating standard mounting and soldering processes. The device’s internal configuration is optimized for low thermal resistance from junction to case, improving heat dissipation during operation and allowing stable performance at rated current levels.

## Electrical Characteristics and Key Parameters

The 2KBP02M/1 operates with a maximum repetitive reverse voltage (V_RRM) of 200 V, enabling compatibility with low-voltage AC mains and regulated low-voltage transformer outputs. Its average forward current rating (I_O) is 2 A, which defines the continuous current the device can deliver to a resistive load under specified cooling conditions. Peak repetitive surge current capability is defined at 50 A for non-repetitive, single-cycle half-sine wave conditions, allowing the device to withstand temporary inrush currents typical in transformer- or capacitor-charging scenarios.

Forward voltage drop is typically 1.1 V per diode at rated current, providing efficient DC conversion while minimizing power loss. Reverse leakage current is specified in the microampere range at rated reverse voltage, ensuring minimal standby loss and maintaining high rectification efficiency. Junction temperature range spans from -55 °C to +150 °C, supporting operation in industrial and commercial environments with elevated thermal stress.

The device exhibits low junction capacitance, which minimizes AC ripple effects and improves high-frequency response for switching or pulse-loaded systems. Thermal resistance is specified to allow predictable thermal management, typically in the range of tens of °C per watt for proper PCB layout with copper heat spreading.

## Protection Features and Reliability

While the 2KBP02M/1 is a standard bridge rectifier, it includes inherent protection against transient surges, reverse voltage spikes, and overcurrent events through its silicon diode design. The device does not include active shutdown or control features but relies on robust semiconductor construction to maintain functionality under typical fault conditions. The maximum surge current specification and high junction temperature rating contribute to long-term reliability in environments with repetitive AC transients.

The rectifier is designed for both ambient and PCB-controlled thermal management. Adequate copper area on the PCB or external heat sinking ensures that the junction temperature remains below the maximum limit during sustained operation. The device’s mechanical package protects against mechanical stress, vibration, and soldering process variations, which is critical for industrial applications.

## Stability, Filtering, and Performance Considerations

The 2KBP02M/1 operates best with appropriate input and output filtering to minimize AC ripple and provide smooth DC output. While the device does not inherently stabilize voltage, the addition of bulk and bypass capacitors allows effective filtering to meet downstream voltage requirements. Its low forward voltage drop and fast recovery diodes reduce switching losses in high-frequency rectification circuits, improving overall system efficiency.

The rectifier is capable of handling moderate load transients due to its internal diode recovery characteristics. Designers typically combine this bridge with passive components such as capacitors and inductors to achieve desired DC voltage stability and ripple suppression. The device is also compatible with snubber circuits if used in switching power supply topologies.

## Application Scenarios

The 2KBP02M/1 is commonly employed in low-voltage AC-to-DC conversion applications, including small power supplies for consumer electronics, battery chargers, LED drivers, and industrial control modules. It is suitable for rectifying outputs of small transformers, providing regulated DC input to voltage regulators, microcontroller power domains, or auxiliary circuits. The bridge rectifier is also used in general-purpose applications such as DC motor drives, relay circuits, and low-power inverters where reliable full-wave rectification is required.

It is ideal for embedded systems where compact size, reliability, and predictable electrical performance are necessary, and where external heatsinking or PCB thermal management ensures safe operation at the rated current. The device’s capability to handle short-term surge currents makes it suitable for applications with intermittent load spikes or startup transients.

## Conclusion

The Vishay 2KBP02M/1 is a robust and reliable single-phase bridge rectifier designed for low-voltage AC-to-DC conversion with an average forward current rating of 2 A and a repetitive peak reverse voltage of 200 V. Its internal four-diode bridge architecture provides full-wave rectification with low forward voltage drop, fast switching, and inherent surge tolerance. Suitable for consumer, industrial, and embedded applications, it excels in compact PCB designs requiring predictable thermal and electrical performance. Its combination of high junction temperature tolerance, surge capability, and stable operation under nominal loads makes it an effective choice for low- to medium-power rectification tasks in modern electronic systems.
2KBP02M/1 Compare Parts
  • 2KBP02M/1 vs 2KBP10ML-6767E4/72
  • 2KBP02M/1 vs 2KBP10ML-6767E4/51
  • 2KBP02M/1 vs 2KBP10ML-5E4/72
  • 2KBP02M/1 vs 2KBP10ML-5E4/51
  • 2KBP02M/1 vs 2KBP10ML-5/22
  • 2KBP02M/1 vs 2KBP10ML-001E4/51
  • 2KBP02M/1 vs 2KBP10M/51
  • 2KBP02M/1 vs 2KBP10M-M4/51
  • 2KBP02M/1 vs 2KBP10M-E4/72
  • 2KBP02M/1 vs 2KBP10M-E4/51
  • 2KBP02M/1 vs 2KBP10M-E4/45
  • 2KBP02M/1 vs 2KBP10M-28E4/51
  • 2KBP02M/1 vs 2KBP10M
  • 2KBP02M/1 vs 2KBP10-BP
  • 2KBP02M/1 vs 2KBP08ML-7001E4/72
  • 2KBP02M/1 vs 2KBP08ML-6581E4/72
  • 2KBP02M/1 vs 2KBP08ML-24E4/51
  • 2KBP02M/1 vs 2KBP08M/1
  • 2KBP02M/1 vs 2KBP08M-M4/51
  • 2KBP02M/1 vs 2KBP08M-E4/72
  • 2KBP02M/1 vs 2KBP08M-E4/51
  • 2KBP02M/1 vs 2KBP08M-E4/45
  • 2KBP02M/1 vs 2KBP08M-23E4/51
  • 2KBP02M/1 vs 2KBP08M
  • 2KBP02M/1 vs 2KBP08-BP
  • 2KBP02M/1 vs 2KBP06ML-6762E4/72
  • 2KBP02M/1 vs 2KBP06ML-6420E4/72
  • 2KBP02M/1 vs 2KBP06ML-6145E4/72
  • 2KBP02M/1 vs 2KBP06ML-6145E4/51
  • 2KBP02M/1 vs 2KBP06ML-5303E4/51
  • 2KBP02M/1 vs 2KBP06ML-5301E4/72
  • 2KBP02M/1 vs 2KBP06ML-5301E4/51
  • 2KBP02M/1 vs 2KBP06ML-36E4/51
  • 2KBP02M/1 vs 2KBP06M/1
  • 2KBP02M/1 vs 2KBP06M-M4/51
  • 2KBP02M/1 vs 2KBP06M-E4/72
  • 2KBP02M/1 vs 2KBP06M-E4/51
  • 2KBP02M/1 vs 2KBP06M-E4/45
  • 2KBP02M/1 vs 2KBP06M
  • 2KBP02M/1 vs 2KBP06M
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top