BA679-GS18
BA679-GS18
Active
Description:  RF DIODE PIN 30V SOD80 MINIMELF
Manufacturer:  Vishay
Datasheet:   BA679-GS18 Datasheet
History Price: $0.50000
In Stock: 24800
BA679-GS18 Specification
Specification
Part No
BA679-GS18
Category
Diodes - RF
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
30V
Current - Max
50 mA
Capacitance @ Vr, F
0.5pF @ 0V, 100MHz
Resistance @ If, F
50Ohm @ 1.5mA, 100MHz
Power Dissipation (Max)
-
Operating Temperature
125 ℃ (TJ)
Package / Case
DO-213AC, MINI-MELF, SOD-80
Supplier Device Package
SOD-80 MiniMELF
BA679-GS18 PDF Datasheet
BA679-GS18 Related Parts
BA679-GS08
BA679-GS08
Vishay
RF DIODE PIN 30V SOD80 MINIMELF
BA679-M-08
BA679-M-08
Vishay
RF DIODE PIN 30V SOD80 MINIMELF
BA679-M-18
BA679-M-18
Vishay
RF DIODE SOD80 MINIMELF
BA679S-GS08
BA679S-GS08
Vishay
RF DIODE PIN 30V SOD80 MINIMELF
BA679S-GS18
BA679S-GS18
Vishay
RF DIODE PIN 30V SOD80 MINIMELF
BA679S-M-08
BA679S-M-08
Vishay
RF DIODE SOD80 MINIMELF
BA679S-M-18
BA679S-M-18
Vishay
RF DIODE SOD80 MINIMELF
BA682-GS08
BA682-GS08
Vishay
RF DIODE PIN 35V SOD80 MINIMELF
BA682-GS18
BA682-GS18
Vishay
RF DIODE PIN 35V SOD80 MINIMELF
BA682-M-08
BA682-M-08
Vishay
RF DIODE SOD80 MINIMELF
BA682-M-18
BA682-M-18
Vishay
RF DIODE SOD80 MINIMELF
BA683-GS08
BA683-GS08
Vishay
RF DIODE PIN 35V SOD80 MINIMELF
BA679-GS18 Compare Parts
  • BA679-GS18 vs BA683-M-08
  • BA679-GS18 vs BA683-GS18
  • BA679-GS18 vs BA683-GS08
  • BA679-GS18 vs BA682-M-18
  • BA679-GS18 vs BA682-M-08
  • BA679-GS18 vs BA682-GS18
  • BA679-GS18 vs BA682-GS08
  • BA679-GS18 vs BA679S-M-18
  • BA679-GS18 vs BA679S-M-08
  • BA679-GS18 vs BA679S-GS18
  • BA679-GS18 vs BA679S-GS08
  • BA679-GS18 vs BA679-M-18
  • BA679-GS18 vs BA679-M-08
  • BA679-GS18 vs BA679-GS08
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement