GI751-E3/73
GI751-E3/73
Active
Description:  DIODE GEN PURP 100V 6A P600
Manufacturer:  Vishay
Datasheet:   GI751-E3/73 Datasheet
History Price: $0.93000
In Stock: 40400
GI751-E3/73 Specification
Specification
Part No
GI751-E3/73
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
P600, Axial
Supplier Device Package
P600
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
GI751-E3/73 PDF Datasheet
GI751-E3/73 Related Parts
GI750-E3/54
GI750-E3/54
Vishay
DIODE GEN PURP 50V 6A P600
GI750-E3/73
GI750-E3/73
Vishay
DIODE GEN PURP 50V 6A P600
GI751
GI751
NTE Electronics
DIODE GEN PURP 100V 6A AXIAL
GI751-E3/54
GI751-E3/54
Vishay
DIODE GEN PURP 100V 6A P600
GI752
GI752
NTE Electronics
DIODE GEN PURP 200V 6A AXIAL
GI752-E3/54
GI752-E3/54
Vishay
DIODE GEN PURP 200V 6A P600
GI752-E3/73
GI752-E3/73
Vishay
DIODE GEN PURP 200V 6A P600
GI754
GI754
NTE Electronics
DIODE GEN PURP 400V 6A AXIAL
GI754-E3/54
GI754-E3/54
Vishay
DIODE GEN PURP 400V 6A P600
GI754-E3/73
GI754-E3/73
Vishay
DIODE GEN PURP 400V 6A P600
GI756
GI756
NTE Electronics
DIODE GEN PURP 600V 6A AXIAL
GI756-E3/54
GI756-E3/54
Vishay
DIODE GEN PURP 600V 6A P600
GI751-E3/73 Description
Here’s a detailed description of the Vishay GI751-E3/73, including its specifications:

---

## Vishay GI751-E3/73 Overview

The Vishay GI751-E3/73 is a high-performance, general-purpose silicon rectifier diode designed for various electronic applications requiring reliable and efficient rectification. This component is especially suitable for use in power supplies, DC-DC converters, and other circuits where rectification and reliable performance are critical.

## Key Features

1. High Peak Reverse Voltage:
- Maximum Repetitive Peak Reverse Voltage (VRM): 75V. This high peak reverse voltage ensures the diode can handle significant voltage spikes, making it suitable for various high-voltage applications.

2. High Forward Current Capability:
- Maximum Average Forward Rectified Current (IF(AV)): 1A. This capability allows the diode to handle continuous current loads effectively.

3. Low Forward Voltage Drop:
- Forward Voltage Drop (VF): Typically 0.82V at IF = 1A. This low forward voltage drop enhances efficiency by minimizing power loss during operation.

4. Fast Recovery Time:
- Reverse Recovery Time (trr): Typical 150 ns. The fast recovery time helps improve the performance of high-speed switching circuits by reducing switching losses.

5. Low Leakage Current:
- Reverse Leakage Current (IR): Maximum 5 µA at VR = 75V. This low leakage current contributes to the overall efficiency and reliability of the diode.

## Electrical Characteristics

1. Maximum Ratings:
- Repetitive Peak Reverse Voltage (VRM): 75V.
- Maximum Average Forward Rectified Current (IF(AV)): 1A.
- Maximum Surge Forward Current (IFSM): 30A. This rating indicates the maximum current the diode can withstand for short durations, such as during surge conditions.
- Maximum Operating Junction Temperature (TJ): +150°C. This high temperature rating allows the diode to function reliably under harsh thermal conditions.
- Storage Temperature Range (Tstg): -55°C to +150°C. This broad temperature range ensures the diode remains stable across various storage environments.

2. Thermal Characteristics:
- Thermal Resistance, Junction-to-Ambient (RθJA): 75°C/W. This parameter indicates the diode’s ability to dissipate heat into the surrounding environment.

## Mechanical Characteristics

1. Package Type:
- Package: DO-41. The DO-41 package is a popular through-hole package for rectifier diodes, known for its durability and ease of mounting on printed circuit boards (PCBs).

2. Package Dimensions:
- Length: 4.8mm (0.189 inches).
- Width: 4.0mm (0.157 inches).
- Height: 6.3mm (0.248 inches). These dimensions make the GI751-E3/73 compact and suitable for use in space-constrained applications.

## Applications

The Vishay GI751-E3/73 diode is used in various applications, including:

- Power Supplies: It is ideal for rectification in AC-DC power supplies due to its high voltage and current ratings.
- DC-DC Converters: The diode’s fast recovery time and low forward voltage drop make it suitable for use in DC-DC conversion circuits.
- High-Speed Switching Circuits: Its fast reverse recovery time allows for efficient switching in high-speed circuits.
- General-Purpose Rectification: Suitable for general-purpose rectification in electronic devices and circuits.

## Compliance and Reliability

- RoHS Compliant: The GI751-E3/73 complies with the Restriction of Hazardous Substances (RoHS) directive, indicating that it is free from hazardous materials such as lead, mercury, and cadmium.
- AEC-Q101 Qualified: This qualification ensures that the diode meets automotive industry standards for reliability and performance.

## Summary

The Vishay GI751-E3/73 is a robust and versatile silicon rectifier diode designed to provide reliable performance in various electronic applications. Its high peak reverse voltage, high forward current capability, low forward voltage drop, and fast recovery time make it an excellent choice for power supplies, DC-DC converters, and general-purpose rectification tasks. The DO-41 package ensures easy mounting and durability, while compliance with RoHS and automotive standards highlights its suitability for a wide range of applications.

For detailed application guidance and to ensure compatibility with your specific requirements, consulting the Vishay datasheet and technical resources is recommended.

---

Let me know if you need more specific details or further information!
GI751-E3/73 Compare Parts
  • GI751-E3/73 vs GI758
  • GI751-E3/73 vs GI756-E3/73
  • GI751-E3/73 vs GI756-E3/54
  • GI751-E3/73 vs GI756
  • GI751-E3/73 vs GI754-E3/73
  • GI751-E3/73 vs GI754-E3/54
  • GI751-E3/73 vs GI754
  • GI751-E3/73 vs GI752-E3/73
  • GI751-E3/73 vs GI752-E3/54
  • GI751-E3/73 vs GI752
  • GI751-E3/73 vs GI751-E3/54
  • GI751-E3/73 vs GI751
  • GI751-E3/73 vs GI750-E3/73
  • GI751-E3/73 vs GI750-E3/54
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.