GI756
GI756
Active
Description:  DIODE GEN PURP 600V 6A AXIAL
Manufacturer:  NTE Electronics
Datasheet:   GI756 Datasheet
History Price: $1.00000
In Stock: 5200
GI756 Specification
Specification
Part No
GI756
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 600 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
Axial
Supplier Device Package
Axial
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
GI756 PDF Datasheet
GI756 Related Parts
GI750-E3/54
GI750-E3/54
Vishay
DIODE GEN PURP 50V 6A P600
GI750-E3/73
GI750-E3/73
Vishay
DIODE GEN PURP 50V 6A P600
GI751
GI751
NTE Electronics
DIODE GEN PURP 100V 6A AXIAL
GI751-E3/54
GI751-E3/54
Vishay
DIODE GEN PURP 100V 6A P600
GI751-E3/73
GI751-E3/73
Vishay
DIODE GEN PURP 100V 6A P600
GI752
GI752
NTE Electronics
DIODE GEN PURP 200V 6A AXIAL
GI752-E3/54
GI752-E3/54
Vishay
DIODE GEN PURP 200V 6A P600
GI752-E3/73
GI752-E3/73
Vishay
DIODE GEN PURP 200V 6A P600
GI754
GI754
NTE Electronics
DIODE GEN PURP 400V 6A AXIAL
GI754-E3/54
GI754-E3/54
Vishay
DIODE GEN PURP 400V 6A P600
GI754-E3/73
GI754-E3/73
Vishay
DIODE GEN PURP 400V 6A P600
GI756-E3/54
GI756-E3/54
Vishay
DIODE GEN PURP 600V 6A P600
GI756 Compare Parts
  • GI756 vs GI758
  • GI756 vs GI756-E3/73
  • GI756 vs GI756-E3/54
  • GI756 vs GI754-E3/73
  • GI756 vs GI754-E3/54
  • GI756 vs GI754
  • GI756 vs GI752-E3/73
  • GI756 vs GI752-E3/54
  • GI756 vs GI752
  • GI756 vs GI751-E3/73
  • GI756 vs GI751-E3/54
  • GI756 vs GI751
  • GI756 vs GI750-E3/73
  • GI756 vs GI750-E3/54
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.