P600M-E3/54
P600M-E3/54
Active
Description:  DIODE GEN PURP 1KV 6A P600
Manufacturer:  Vishay
Datasheet:   P600M-E3/54 Datasheet
History Price: $0.94000
In Stock: 17600
P600M-E3/54 Specification
Specification
Part No
P600M-E3/54
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
1 V @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
P600, Axial
Supplier Device Package
P600
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
P600M-E3/54 PDF Datasheet
P600M-E3/54 Related Parts
P600A
P600A
Diotec Semiconductor
DIODE GEN PURP 50V 6A P600
P600A-CT
P600A-CT
Diotec Semiconductor
DIODE GEN PURP 50V 6A P600
P600A-E3/54
P600A-E3/54
Vishay
DIODE GEN PURP 50V 6A P600
P600A-E3/73
P600A-E3/73
Vishay
DIODE GEN PURP 50V 6A P600
P600B
P600B
Diotec Semiconductor
DIODE GEN PURP 100V 6A P600
P600B-CT
P600B-CT
Diotec Semiconductor
DIODE GEN PURP 100V 6A P600
P600B-E3/54
P600B-E3/54
Vishay
DIODE GEN PURP 100V 6A P600
P600B-E3/73
P600B-E3/73
Vishay
DIODE GEN PURP 100V 6A P600
P600D
P600D
Diotec Semiconductor
DIODE GEN PURP 200V 6A P600
P600D-CT
P600D-CT
Diotec Semiconductor
DIODE GEN PURP 200V 6A P600
P600D-E3/54
P600D-E3/54
Vishay
DIODE GEN PURP 200V 6A P600
P600D-E3/73
P600D-E3/73
Vishay
DIODE GEN PURP 200V 6A P600
P600M-E3/54 Description
The Vishay P600M-E3/54 is a high-performance power MOSFET designed for a variety of applications, including power management, switching, and amplification. This device is part of Vishay%27s extensive portfolio of semiconductor products and is known for its reliability, efficiency, and versatility. Below is a detailed overview of the specifications and features of the P600M-E3/54.

## Key Specifications:

1. Device Type:
- The P600M-E3/54 is an N-channel MOSFET, which means it is designed to conduct current when a positive voltage is applied to its gate terminal relative to its source terminal.

2. Voltage Rating:
- The maximum drain-source voltage (V_DS) for the P600M-E3/54 is rated at 600 volts. This high voltage rating makes it suitable for applications that require robust performance in high-voltage environments.

3. Current Rating:
- The continuous drain current (I_D) is rated at 10 amps at a case temperature of 25°C. This rating indicates the maximum current the device can handle without overheating under specified conditions.

4. On-Resistance:
- The on-resistance (R_DS(on)) is a critical parameter that affects the efficiency of the MOSFET. For the P600M-E3/54, the R_DS(on) is typically around 0.8 ohms at a gate-source voltage (V_GS) of 10 volts. Lower on-resistance values contribute to reduced power losses during operation.

5. Gate Threshold Voltage:
- The gate threshold voltage (V_GS(th)) is specified to be between 2 and 4 volts. This is the minimum gate-source voltage required to turn the MOSFET on and allow current to flow from drain to source.

6. Total Gate Charge:
- The total gate charge (Q_g) is approximately 30 nC (nanocoulombs) at a V_GS of 10 volts. This parameter is important for determining the switching speed and efficiency of the MOSFET in high-frequency applications.

7. Thermal Characteristics:
- The P600M-E3/54 has a maximum junction temperature (T_J) rating of 150°C, allowing it to operate in high-temperature environments. The thermal resistance from junction to case (RθJC) is typically around 1.5 °C/W, which is essential for effective thermal management.

8. Package Type:
- The device is available in a TO-220 package, which provides good thermal performance and is suitable for mounting on heatsinks. The TO-220 package is widely used in power applications due to its robust construction and ease of handling.

9. Applications:
- The P600M-E3/54 is suitable for a wide range of applications, including:
- Power supplies and converters
- Motor control and drive circuits
- Lighting control systems
- Audio amplifiers
- Switching regulators

## Features:

- High Efficiency: The low on-resistance and high voltage rating contribute to the overall efficiency of the device, making it suitable for applications where power loss needs to be minimized.
- Fast Switching Speed: The low total gate charge allows for fast switching, which is essential in high-frequency applications.
- Robust Design: The P600M-E3/54 is designed to withstand harsh operating conditions, making it reliable for industrial and automotive applications.
- RoHS Compliant: The device is compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring it meets environmental standards.

## Conclusion:

The Vishay P600M-E3/54 is a versatile and reliable N-channel MOSFET that offers high voltage and current ratings, low on-resistance, and fast switching capabilities. Its robust design and thermal characteristics make it suitable for a wide range of applications in power management and control. With its efficient performance and compliance with environmental standards, the P600M-E3/54 is an excellent choice for engineers and designers looking for a dependable power MOSFET solution.
P600M-E3/54 Compare Parts
  • P600M-E3/54 vs P600U
  • P600M-E3/54 vs P600U
  • P600M-E3/54 vs P600S-CT
  • P600M-E3/54 vs P600S
  • P600M-E3/54 vs P600S
  • P600M-E3/54 vs P600M-E3/73
  • P600M-E3/54 vs P600M-CT
  • P600M-E3/54 vs P600M
  • P600M-E3/54 vs P600K-E3/73
  • P600M-E3/54 vs P600K-E3/54
  • P600M-E3/54 vs P600K-CT
  • P600M-E3/54 vs P600K
  • P600M-E3/54 vs P600K
  • P600M-E3/54 vs P600J-E3/73
  • P600M-E3/54 vs P600J-E3/54
  • P600M-E3/54 vs P600J-CT
  • P600M-E3/54 vs P600J
  • P600M-E3/54 vs P600G-E3/73
  • P600M-E3/54 vs P600G-E3/54
  • P600M-E3/54 vs P600G-CT
  • P600M-E3/54 vs P600G
  • P600M-E3/54 vs P600G
  • P600M-E3/54 vs P600D/4
  • P600M-E3/54 vs P600D-E3/73
  • P600M-E3/54 vs P600D-E3/54
  • P600M-E3/54 vs P600D-CT
  • P600M-E3/54 vs P600D
  • P600M-E3/54 vs P600B-E3/73
  • P600M-E3/54 vs P600B-E3/54
  • P600M-E3/54 vs P600B-CT
  • P600M-E3/54 vs P600B
  • P600M-E3/54 vs P600A-E3/73
  • P600M-E3/54 vs P600A-E3/54
  • P600M-E3/54 vs P600A-CT
  • P600M-E3/54 vs P600A
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.