C3D02065E
C3D02065E
Active
Description:  DIODE SIL CARB 650V 8A TO252-2
Manufacturer:  Wolfspeed
Datasheet:   C3D02065E Datasheet
History Price: $1.50000
In Stock: 48000
C3D02065E Specification
Specification
Part No
C3D02065E
Category
Diodes - Rectifiers - Single
Manufacturer
Wolfspeed
Series
Z-Rec
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
8A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
50 μA @ 650 V
Capacitance @ Vr, F
120pF @ 0V, 1MHz
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
C3D02065E PDF Datasheet
C3D02065E Related Parts
C3D02060A
C3D02060A
Wolfspeed
DIODE SIL CARB 600V 5A TO220-2
C3D02060E
C3D02060E
Wolfspeed
DIODE SIL CARB 600V 5A TO252-2
C3D02060E-TR
C3D02060E-TR
Wolfspeed
DIODE SIL CARB 600V 5A TO252-2
C3D02065E-TR
C3D02065E-TR
Wolfspeed
DIODE SCHOTTKY 650V 8A TO252-2
C3D03060A
C3D03060A
Wolfspeed
DIODE SIL CARB 600V 11A TO220-2
C3D03060E
C3D03060E
Wolfspeed
DIODE SIL CARB 600V 11A TO252-2
C3D03060E-TR
C3D03060E-TR
Wolfspeed
DIODE SCHOTTKY 600V 11A TO252-2
C3D03065E
C3D03065E
Wolfspeed
DIODE SIL CARB 650V 11A TO252-2
C3D03065E-TR
C3D03065E-TR
Wolfspeed
DIODE SCHOTTKY 650V 11A TO252-2
C3D04060A
C3D04060A
Wolfspeed
DIODE SIL CARB 600V 13.5A TO220
C3D04060E
C3D04060E
Wolfspeed
DIODE SIL CARB 600V 13.5A TO252
C3D04060E-TR
C3D04060E-TR
Wolfspeed
DIODE SIL CARB 600V 13.5A TO252
C3D02065E Compare Parts
  • C3D02065E vs C3D1P7060Q
  • C3D02065E vs C3D16065D1
  • C3D02065E vs C3D16065A
  • C3D02065E vs C3D12065A
  • C3D02065E vs C3D10170H
  • C3D02065E vs C3D10065I
  • C3D02065E vs C3D10065E-TR
  • C3D02065E vs C3D10065E
  • C3D02065E vs C3D10065A
  • C3D02065E vs C3D10060G-TR
  • C3D02065E vs C3D10060G
  • C3D02065E vs C3D10060A
  • C3D02065E vs C3D08065I
  • C3D02065E vs C3D08065E-TR
  • C3D02065E vs C3D08065E
  • C3D02065E vs C3D08065A
  • C3D02065E vs C3D08060G-TR
  • C3D02065E vs C3D08060G
  • C3D02065E vs C3D08060A
  • C3D02065E vs C3D06065I
  • C3D02065E vs C3D06065E-TR
  • C3D02065E vs C3D06065E
  • C3D02065E vs C3D06065A
  • C3D02065E vs C3D06060G-TR
  • C3D02065E vs C3D06060G
  • C3D02065E vs C3D06060A
  • C3D02065E vs C3D04065E-TR
  • C3D02065E vs C3D04065E
  • C3D02065E vs C3D04065A
  • C3D02065E vs C3D04060E-TR
  • C3D02065E vs C3D04060E
  • C3D02065E vs C3D04060A
  • C3D02065E vs C3D03065E-TR
  • C3D02065E vs C3D03065E
  • C3D02065E vs C3D03060E-TR
  • C3D02065E vs C3D03060E
  • C3D02065E vs C3D03060A
  • C3D02065E vs C3D02065E-TR
  • C3D02065E vs C3D02060E-TR
  • C3D02065E vs C3D02060E
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads