C5D10170H
C5D10170H
Obsolete
Description:  DIODE SIL CARB 1.7KV 33A TO247-2
Manufacturer:  Wolfspeed
Datasheet:   C5D10170H Datasheet
History Price: Obsolete
In Stock: 14800
C5D10170H Specification
Specification
Part No
C5D10170H
Category
Diodes - Rectifiers - Single
Manufacturer
Wolfspeed
Series
Z-Rec
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
1700 V
Current - Average Rectified (Io)
33A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 10 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
200 μA @ 1700 V
Capacitance @ Vr, F
830pF @ 0V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-247-2
Supplier Device Package
TO-247-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
C5D10170H PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.