Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGH40010F
CGH40010F
Not For New Designs
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 28V 440166
Manufacturer:
Wolfspeed
Datasheet:
CGH40010F Datasheet
History Price: $70.38000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CGH40010F Specification
Specification
Part No
CGH40010F
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
GaN
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
0Hz ~ 6GHz
Gain
14.5dB
Voltage - Test
28 V
Current Rating (Amps)
3.5A
Noise Figure
-
Current - Test
200 mA
Power - Output
12.5W
Voltage - Rated
84 V
Mounting Type
-
Package / Case
440166
Supplier Device Package
440166
CGH40010F PDF Datasheet
CGH40010F Datasheet
Click and Download: CGH40010F Datasheet
CGH40010F Related Parts
CGH21120F
Wolfspeed
120W, GAN HEMT, 28V, 1.8-2.1GHZ,
CGH21240F
Wolfspeed
GAN HEMT 28V 1.8-2.1GHZ
CGH25120F
Wolfspeed
120W GAN HEMT 28V 2.5-2.7GHZ FET
CGH27030S
Wolfspeed
RF MOSFET HEMT 28V 12DFN
CGH31240F
Wolfspeed
240W GAN HEMT 28V 2.7-3.1GHZ FET
CGH35015F
Wolfspeed
15W GAN HEMT 28V 6.0GHZ FLANGE
CGH35030F
Wolfspeed
30W GAN HEMT 28V 6.0GHZ FLANGE
CGH35060F2
Wolfspeed
60W GAN HEMT 28V 4.0GHZ FLANGE
CGH35240F
Wolfspeed
240W GAN HEMT 28V 3.1-3.5GHZ FET
CGH40006P
Wolfspeed
RF MOSFET HEMT 28V 440109
CGH40006S
Wolfspeed
RF MOSFET HEMT 28V 6QFN
CGH40010P
Wolfspeed
RF MOSFET HEMT 28V 440196
CGH40010F Compare Parts
CGH40010F vs CGHV96130F
CGH40010F vs CGHV96100F2
CGH40010F vs CGHV96050F2
CGH40010F vs CGHV96050F1
CGH40010F vs CGHV60170D-GP4
CGH40010F vs CGHV60075D5-GP4
CGH40010F vs CGHV60040D-GP4
CGH40010F vs CGHV59350F
CGH40010F vs CGHV59070F
CGH40010F vs CGHV50200F
CGH40010F vs CGHV40320D-GP4
CGH40010F vs CGHV40200PP-AMP1
CGH40010F vs CGHV40200PP
CGH40010F vs CGHV40180F
CGH40010F vs CGHV40100P
CGH40010F vs CGHV40100F
CGH40010F vs CGHV40050F
CGH40010F vs CGHV40030F
CGH40010F vs CGHV38375F
CGH40010F vs CGHV37400F
CGH40010F vs CGHV35400F1
CGH40010F vs CGHV35400F
CGH40010F vs CGHV35150F
CGH40010F vs CGHV35060MP-AMP1
CGH40010F vs CGHV35060MP
CGH40010F vs CGHV31500F
CGH40010F vs CGHV27200F
CGH40010F vs CGHV27100F
CGH40010F vs CGHV27060MP
CGH40010F vs CGHV27030S
CGH40010F vs CGHV27015S
CGH40010F vs CGHV22200F
CGH40010F vs CGHV22100F
CGH40010F vs CGHV1J070D-GP4
CGH40010F vs CGHV1J025D-GP4
CGH40010F vs CGHV1J006D-GP4
CGH40010F vs CGHV1F025S
CGH40010F vs CGHV1F006S
CGH40010F vs CGHV14800F
CGH40010F vs CGHV14250F
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed