CSD01060A
CSD01060A
Active
Description:  DIODE SIL CARB 600V 4A TO220-2
Manufacturer:  Wolfspeed
Datasheet:   CSD01060A Datasheet
History Price: $1.55000
In Stock: 9600
CSD01060A Specification
Specification
Part No
CSD01060A
Category
Diodes - Rectifiers - Single
Manufacturer
Wolfspeed
Series
Zero Recovery
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
4A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 1 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
100 μA @ 600 V
Capacitance @ Vr, F
80pF @ 0V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
CSD01060A PDF Datasheet
CSD01060A Related Parts
CSD01060E
CSD01060E
Wolfspeed
DIODE SIL CARB 600V 4A TO252-2
CSD01060E-TR
CSD01060E-TR
Wolfspeed
DIODE SIL CARB 600V 4A TO252-2
CSD02060A
CSD02060A
Wolfspeed
DIODE SIL CARB 600V 3.5A TO220-2
CSD02060G
CSD02060G
Wolfspeed
DIODE SIL CARB 600V 3.5A TO263-2
CSD04060A
CSD04060A
Wolfspeed
DIODE SIL CARB 600V 7A TO220-2
CSD04060E
CSD04060E
Wolfspeed
DIODE SIL CARB 600V 7A TO252-2
CSD06060A
CSD06060A
Wolfspeed
DIODE SIL CARB 600V 10A TO220-2
CSD06060G
CSD06060G
Wolfspeed
DIODE SIL CARB 600V 10A TO263-2
CSD08060A
CSD08060A
Wolfspeed
DIODE SIL CARB 600V 12.5A TO220
CSD10030A
CSD10030A
Wolfspeed
DIODE SIL CARB 300V 10A TO220-2
CSD10060A
CSD10060A
Wolfspeed
DIODE SIL CARB 600V 16.5A TO220
CSD10060G
CSD10060G
Wolfspeed
DIODE SIL CARB 600V 16.5A TO263
CSD01060A Compare Parts
  • CSD01060A vs CSD10060A
  • CSD01060A vs CSD10030A
  • CSD01060A vs CSD08060A
  • CSD01060A vs CSD06060G
  • CSD01060A vs CSD06060A
  • CSD01060A vs CSD04060E
  • CSD01060A vs CSD04060A
  • CSD01060A vs CSD02060G
  • CSD01060A vs CSD02060A
  • CSD01060A vs CSD01060E-TR
  • CSD01060A vs CSD01060E
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.