PTRA093302FC-V1-R2
PTRA093302FC-V1-R2
Obsolete
Description:  IC RF FET LDMOS 330W H-37248-4
Manufacturer:  Wolfspeed
History Price: Obsolete
In Stock: 43600
PTRA093302FC-V1-R2 Specification
Specification
Part No
PTRA093302FC-V1-R2
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
768MHz
Gain
17.25dB
Voltage - Test
48 V
Current Rating (Amps)
10μA
Noise Figure
-
Current - Test
400 mA
Power - Output
79W
Voltage - Rated
105 V
Mounting Type
-
Package / Case
H-37248-4
Supplier Device Package
H-37248-4
PTRA093302FC-V1-R2 PDF Datasheet
PTRA093302FC-V1-R2 Related Parts
PTRA093302DC V1
PTRA093302DC V1
Infineon Technologies
IC RF FET LDMOS 330W H-49248H-4
PTRA093302DC V1 R250
PTRA093302DC V1 R250
Infineon Technologies
IC RF FET LDMOS 330W H-49248H-4
PTRA093302DCV1R0XTMA1
PTRA093302DCV1R0XTMA1
Infineon Technologies
IC RF FET LDMOS 330W H-49248H-4
PTRA093302DCV1R2XTMA1
PTRA093302DCV1R2XTMA1
Infineon Technologies
IC RF FET LDMOS 330W H-49248H-4
PTRA082808NF-V1-R5
PTRA082808NF-V1-R5
Wolfspeed
RF LDMOS FET 280W, 790 - 820MHZ
PTRA083818NF-V1-R5
PTRA083818NF-V1-R5
Wolfspeed
IC RF LDMOS FET 6HBSOF
PTRA084808NF-V1-R5
PTRA084808NF-V1-R5
Wolfspeed
RF LDMOS FET 550W, 734 - 821MHZ
PTRA087008NB-V1-R2
PTRA087008NB-V1-R2
Wolfspeed
700W, SI LDMOS, 48V, 790-820MHZ,
PTRA093302FC-V1-R0
PTRA093302FC-V1-R0
Wolfspeed
IC RF FET LDMOS 330W H-37248-4
PTRA087008NB-V1-R5
PTRA087008NB-V1-R5
Wolfspeed
IC RF AMPLIFIER
PTRA093608PV1-V1-R2
PTRA093608PV1-V1-R2
Wolfspeed
RF MOSFET LDMOS LG-31275PS-6
PTRA093818NF-V1-R5
PTRA093818NF-V1-R5
Wolfspeed
IC RF LDMOS FET 6HBSOF
PTRA093302FC-V1-R2 Compare Parts
  • PTRA093302FC-V1-R2 vs PTRA093302DCV1R0XTMA1
  • PTRA093302FC-V1-R2 vs PTRA093302DC V1 R250
  • PTRA093302FC-V1-R2 vs PTRA093302DC V1
  • PTRA093302FC-V1-R2 vs PTRA093302FC-V1-R0
  • PTRA093302FC-V1-R2 vs PTRA087008NB-V1-R2
  • PTRA093302FC-V1-R2 vs PTRA084808NF-V1-R5
  • PTRA093302FC-V1-R2 vs PTRA083818NF-V1-R5
  • PTRA093302FC-V1-R2 vs PTRA082808NF-V1-R5
  • PTRA093302FC-V1-R2 vs PTRA097008NB-V1-R2
  • PTRA093302FC-V1-R2 vs PTRA094808NF-V1-R5
  • PTRA093302FC-V1-R2 vs PTRA094252FC-V1-R2
  • PTRA093302FC-V1-R2 vs PTRA094252FC-V1-R0
  • PTRA093302FC-V1-R2 vs PTRA093818NF-V1-R5
  • PTRA093302FC-V1-R2 vs PTRA093608PV1-V1-R2
  • PTRA093302FC-V1-R2 vs PTRA087008NB-V1-R5
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.