PXAC260602FC-V1
PXAC260602FC-V1
Discontinued
Description:  IC AMP RF LDMOS
Manufacturer:  Wolfspeed
History Price: Discontinued at Digi-Key
In Stock: 2400
PXAC260602FC-V1 Specification
Specification
Part No
PXAC260602FC-V1
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
2.69GHz
Gain
15.7dB
Voltage - Test
28 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
85 mA
Power - Output
5W
Voltage - Rated
65 V
Mounting Type
-
Package / Case
H-37248-4
Supplier Device Package
H-37248-4
PXAC260602FC-V1 PDF Datasheet
PXAC260602FC-V1 Related Parts
PXAC261202FCV1R250XTMA1
PXAC261202FCV1R250XTMA1
Infineon Technologies
FET RF 2CH 65V 2.61GHZ
PXAC261202FCV1S250XTMA1
PXAC261202FCV1S250XTMA1
Infineon Technologies
FET RF 2CH 65V 2.61GHZ
PXAC261202FCV1XWSA1
PXAC261202FCV1XWSA1
Infineon Technologies
FET RF 2CH 65V 2.61GHZ
PXAC182002FC-V1-R250
PXAC182002FC-V1-R250
Wolfspeed
IC AMP RF LDMOS
PXAC182908FV-V1-R0
PXAC182908FV-V1-R0
Wolfspeed
IC AMP RF LDMOS
PXAC192908FV-V1-R0
PXAC192908FV-V1-R0
Wolfspeed
RF MOSFET TRANSISTORS
PXAC192908FV-V1-R250
PXAC192908FV-V1-R250
Wolfspeed
IC AMP RF LDMOS
PXAC203302FV-V1-R0
PXAC203302FV-V1-R0
Wolfspeed
RF MOSFET TRANSISTORS
PXAC203302FV-V1-R250
PXAC203302FV-V1-R250
Wolfspeed
IC AMP RF LDMOS
PXAD184218FV-V1-R0
PXAD184218FV-V1-R0
Wolfspeed
RFP-LD10E
PXAD184218FV-V1-R2
PXAD184218FV-V1-R2
Wolfspeed
IC AMP RF LDMOS H-37275G-6
PXAE183708NB-V1-R2
PXAE183708NB-V1-R2
Wolfspeed
320W, SI LDMOS, 28V, 1805-1880MH
PXAC260602FC-V1 Compare Parts
  • PXAC260602FC-V1 vs PXAC261202FCV1S250XTMA1
  • PXAC260602FC-V1 vs PXAC261202FCV1R250XTMA1
  • PXAC260602FC-V1 vs PXAE183708NB-V1-R2
  • PXAC260602FC-V1 vs PXAD184218FV-V1-R2
  • PXAC260602FC-V1 vs PXAD184218FV-V1-R0
  • PXAC260602FC-V1 vs PXAC203302FV-V1-R250
  • PXAC260602FC-V1 vs PXAC203302FV-V1-R0
  • PXAC260602FC-V1 vs PXAC192908FV-V1-R250
  • PXAC260602FC-V1 vs PXAC192908FV-V1-R0
  • PXAC260602FC-V1 vs PXAC182908FV-V1-R0
  • PXAC260602FC-V1 vs PXAC182002FC-V1-R250
  • PXAC260602FC-V1 vs PXAE263708NB-V1-R2
  • PXAC260602FC-V1 vs PXAE263708NB-V1-R0
  • PXAC260602FC-V1 vs PXAE213708NB-V1-R2
  • PXAC260602FC-V1 vs PXAE213708NB-V1-R0
  • PXAC260602FC-V1 vs PXAE1837078NB-V1-R2
  • PXAC260602FC-V1 vs PXAE1837078NB-V1-R0
  • PXAC260602FC-V1 vs PXAD214218FV-V1-R2
  • PXAC260602FC-V1 vs PXAD214218FV-V1-R0
  • PXAC260602FC-V1 vs PXAC261212FC-V1-R250
  • PXAC260602FC-V1 vs PXAC261212FC-V1-R0
  • PXAC260602FC-V1 vs PXAC261212FC-V1
  • PXAC260602FC-V1 vs PXAC261002FC-V1-R250
  • PXAC260602FC-V1 vs PXAC261002FC-V1-R0
  • PXAC260602FC-V1 vs PXAC261002FC-V1
  • PXAC260602FC-V1 vs PXAC260622SC-V1-R250
  • PXAC260602FC-V1 vs PXAC260602FC-V1-R250
  • PXAC260602FC-V1 vs PXAC260602FC-V1-R0
  • PXAC260602FC-V1 vs PXAC243502FV-V1-R250
  • PXAC260602FC-V1 vs PXAC243502FV-V1-R0
  • PXAC260602FC-V1 vs PXAC243502FV-V1
  • PXAC260602FC-V1 vs PXAC241702FC-V1-R250
  • PXAC260602FC-V1 vs PXAC241702FC-V1-R0
  • PXAC260602FC-V1 vs PXAC241702FC-V1
  • PXAC260602FC-V1 vs PXAC241002FC-V1-R250
  • PXAC260602FC-V1 vs PXAC241002FC-V1-R2
  • PXAC260602FC-V1 vs PXAC241002FC-V1-R0
  • PXAC260602FC-V1 vs PXAC213308FV-V1-R2
  • PXAC260602FC-V1 vs PXAC213308FV-V1-R0
  • PXAC260602FC-V1 vs PXAC210552ND-V1-R5
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock