WAB400M12BM3
WAB400M12BM3
Active
Description:  1200 V, 400 A HALF-BRIDGE MODULE
Manufacturer:  Wolfspeed
History Price: $1,062.34000
In Stock: 4000
WAB400M12BM3 Specification
Specification
Part No
WAB400M12BM3
Category
Transistors - FETs, MOSFETs - Arrays
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
2 N-Channel (Half Bridge)
FET Feature
Silicon Carbide (SiC)
Drain to Source Voltage (Vdss)
1200V (1.2kV)
Current - Continuous Drain (Id) @ 25℃
468A (Tc)
Rds On (Max) @ Id, Vgs
4.25mOhm @ 400A, 15V
Vgs(th) (Max) @ Id
3.6V @ 106mA
Gate Charge (Qg) (Max) @ Vgs
1040nC @ 15V
Input Capacitance (Ciss) (Max) @ Vds
29700pF @ 800V
Power - Max
-
Operating Temperature
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
Module
WAB400M12BM3 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.