ABS24
ABS24
Active
Description:  BRIDGE RECT 1PHASE 400V 2A ABS
Manufacturer:  SMC Diode Solutions
Datasheet:   ABS24 Datasheet
History Price: $0.07707
In Stock: 25600
ABS24 Specification
Specification
Part No
ABS24
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
400 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS24 PDF Datasheet
ABS24 Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS24 Description
The SMC Diode Solutions ABS24 is a rectifier diode designed for use in power supply systems, voltage regulation, and rectification applications. It is typically utilized in industrial and consumer electronics, offering a balance of high voltage tolerance, robust current handling, and long-lasting performance. The ABS24 is part of SMC Diode Solutions' diode family, which aims to provide reliable solutions for applications requiring stable and high-performance rectification.

## General Overview

The ABS24 is a standard recovery rectifier diode offering a high reverse voltage rating and capable of handling high current in a compact form factor. It is ideal for AC-to-DC conversion and is often used in power supplies, battery chargers, and electronic circuit designs that require a durable and effective means of rectifying AC voltage into DC voltage.

This diode is particularly suited for applications where space-saving, cost-efficiency, and reliable performance are essential. With its robust construction, the ABS24 ensures consistent performance in both continuous operation and peak surge conditions, making it a critical component in power electronic systems.

## Key Features

* Reverse Voltage Rating: 24 V
* Forward Current Rating: 1 A
* Average Forward Voltage (Vf): 0.9 V (typical)
* Peak Repetitive Reverse Voltage: 24 V
* Maximum Reverse Leakage Current: 5 μA at 25°C
* Peak Forward Surge Current: 30 A for 8.3 ms
* Package Type: DO-204AL (SMC)
* Operating Temperature Range: -55°C to +150°C
* Low Forward Voltage Drop: Ensures minimal power loss during rectification.
* High Reliability: Capable of withstanding high transient voltages and high temperatures.

## Electrical Characteristics

The ABS24 diode is optimized for power handling in a range of environments, offering several electrical characteristics that make it suitable for industrial applications.

* Reverse Voltage (V\_R):

* The ABS24 is rated for a reverse voltage of 24 V, making it ideal for circuits that operate in lower voltage ranges, such as 5V, 12V, or 24V power supplies, motor drives, and signal rectifiers.

* Forward Current (I\_F):

* The maximum forward current rating is 1 A, which ensures that the diode can handle steady-state current without significant heating or degradation in performance.

* Peak Forward Surge Current (I\_FSM):

* The ABS24 can withstand a peak forward surge current of 30 A for 8.3 ms, making it resilient to brief but high-current pulses, such as those encountered during power-up conditions or short circuit events. This surge capability is essential for applications involving inductive loads, where current spikes can occur.

* Forward Voltage Drop (V\_F):

* The typical forward voltage drop is 0.9 V at a current of 1 A, which is relatively low compared to other diodes in the same category. A lower forward voltage drop reduces power loss during operation, improving overall efficiency and reducing heat generation.

* Reverse Leakage Current (I\_R):

* The reverse leakage current is 5 μA at 25°C, which is quite low and indicates the diode’s ability to block reverse current when in the off state. This low leakage ensures that the diode operates efficiently with minimal current loss in the reverse direction.

* Reverse Recovery Time (t\_rr):

* The ABS24 has a reverse recovery time (t\_rr) in the order of 500 ns, which is typical for a standard recovery diode. This means that the diode can transition from conducting in the forward direction to blocking in the reverse direction with minimal delay, enhancing the overall performance of circuits that involve high-frequency switching.

## Thermal Characteristics

The ABS24 diode is built to handle significant thermal stresses and can operate across a broad temperature range. Its thermal characteristics ensure that it can be used in both general and harsh environments.

* Operating Temperature Range:

* The ABS24 operates within a temperature range of -55°C to +150°C, making it suitable for use in a variety of environments, from consumer electronics that are exposed to room temperatures to industrial systems that require operation in extreme conditions.

* Thermal Resistance (Junction to Ambient, RθJA):

* The thermal resistance from junction to ambient is typically around 75°C/W for the SMC package. This indicates the efficiency of heat dissipation from the diode to the surrounding environment. Proper heat sinking and PCB design are recommended to maintain safe operating temperatures.

* Storage Temperature Range:

* The ABS24 can be stored at temperatures ranging from -55°C to +150°C without performance degradation, providing flexibility in storage and transportation conditions before integration into end products.

## Package Information

The ABS24 is housed in an SMC package (Surface-Mount Component), specifically the DO-204AL package type. The SMC package is commonly used for medium- and high-power diodes, providing a compact form factor while maintaining good heat dissipation.

* Package Type: DO-204AL (SMC)
* Package Dimensions:

* Length: 6.60 mm
* Width: 3.40 mm
* Height: 2.40 mm

The SMC package is designed to withstand the thermal and electrical stresses encountered during regular operation and has the necessary features for reliable mounting on printed circuit boards (PCBs). It is ideal for automated soldering processes in high-volume production.

## Applications

The ABS24 diode is commonly used in rectification and voltage regulation applications across various industries. Some of its typical applications include:

* Power Supplies:

* Used in AC-to-DC conversion, the ABS24 rectifies the AC input to produce a stable DC voltage. It is commonly used in switching power supplies or linear power supplies for low-voltage applications.

* Battery Charging Systems:

* The diode is used in battery chargers for efficient rectification of the AC input voltage, providing a stable DC voltage to charge batteries in consumer electronics, portable devices, and electric vehicles.

* Voltage Regulation:

* The diode is part of voltage regulation circuits that ensure a consistent DC output voltage, even when the input voltage fluctuates. This is critical for industrial control systems, telecommunication systems, and consumer appliances.

* Motor Control Systems:

* In motor control applications, the ABS24 is used to rectify AC voltage and provide DC power to motors, ensuring stable operation and high efficiency.

* Switching Power Converters:

* The diode is used in DC-DC converters, including buck, boost, and buck-boost converters, where it helps with the rectification of the output voltage, ensuring efficient power conversion.

* Signal Rectification:

* It is used in signal rectification applications, such as in audio equipment, radio receivers, and power amplifiers, to convert AC signals into usable DC voltages for further processing.

* Inductive Load Protection:

* The ABS24 diode can protect circuits that drive inductive loads like motors or solenoids by handling the reverse voltage spikes generated when the current is suddenly turned off.

## Reliability and Durability

The ABS24 is designed to operate in rugged environments, offering high reliability and durability:

* Long Operating Life:

* With its robust design and low reverse leakage current, the ABS24 provides a long operating life, reducing the need for maintenance or replacement in systems where longevity is essential.

* High Surge Current Tolerance:

* The ability to withstand a peak surge current of 30 A makes the ABS24 resilient to transient conditions, such as power-on spikes or inductive load switching, without degradation in performance.

* Low Failure Rate:

* The ABS24 is designed with a low failure rate, making it suitable for mission-critical applications where component reliability is paramount.

## Conclusion

The SMC Diode Solutions ABS24 is a reliable, high-performance rectifier diode suitable for a broad range of power supply and voltage regulation applications. Its combination of high reverse voltage tolerance, low forward voltage drop, and high surge current capability makes it an excellent choice for systems that require efficient rectification and power conversion. With a wide operating temperature range and robust electrical and thermal characteristics, the ABS24 is designed to perform reliably in demanding environments, making it an ideal component for industrial, automotive, consumer electronics, and power conversion applications.
ABS24 Compare Parts
  • ABS24 vs ABSF15M
  • ABS24 vs ABS8U
  • ABS24 vs ABS8HREG
  • ABS24 vs ABS8H
  • ABS24 vs ABS8 REG
  • ABS24 vs ABS8
  • ABS24 vs ABS8
  • ABS24 vs ABS8
  • ABS24 vs ABS8
  • ABS24 vs ABS6U
  • ABS24 vs ABS6HREG
  • ABS24 vs ABS6H
  • ABS24 vs ABS6-HF
  • ABS24 vs ABS6-G
  • ABS24 vs ABS6 REG
  • ABS24 vs ABS6
  • ABS24 vs ABS6
  • ABS24 vs ABS6
  • ABS24 vs ABS6
  • ABS24 vs ABS6
  • ABS24 vs ABS4U
  • ABS24 vs ABS4HREG
  • ABS24 vs ABS4H
  • ABS24 vs ABS4 REG
  • ABS24 vs ABS4
  • ABS24 vs ABS4
  • ABS24 vs ABS4
  • ABS24 vs ABS2U
  • ABS24 vs ABS2MS_R2_00101
  • ABS24 vs ABS2HRGG
  • ABS24 vs ABS2HREG
  • ABS24 vs ABS28
  • ABS24 vs ABS26
  • ABS24 vs ABS22
  • ABS24 vs ABS210-13
  • ABS24 vs ABS210
  • ABS24 vs ABS210
  • ABS24 vs ABS20M
  • ABS24 vs ABS20M
  • ABS24 vs ABS20K
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.