MURF1660CT
MURF1660CT
Active
Description:  DIODE ARRAY GP 600V ITO-220AB
Manufacturer:  Taiwan Semiconductor
Datasheet:   MURF1660CT Datasheet
History Price: $0.75884
In Stock: 43200
MURF1660CT Specification
Specification
Part No
MURF1660CT
Category
Diodes - Rectifiers - Arrays
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io) (per Diode)
16A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 8 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
MURF1660CT PDF Datasheet
MURF1660CT Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTR
MUR1610CTR
Motorola
DIODE SWITCHING 100V 16A
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1615CTG
MUR1615CTG
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MURF1660CT Compare Parts
  • MURF1660CT vs MURSB1620CTA-TP
  • MURF1660CT vs MURS1660FCTA-BP
  • MURF1660CT vs MURS1660CTA-BP
  • MURF1660CT vs MURS1620FCTA-BP
  • MURF1660CT vs MURS1620CTA-BP
  • MURF1660CT vs MURP20040CTG
  • MURF1660CT vs MURP20040CT
  • MURF1660CT vs MURP20020CTG
  • MURF1660CT vs MURP20020CT
  • MURF1660CT vs MURHF860CTG
  • MURF1660CT vs MURHF860CT
  • MURF1660CT vs MURHB860CTT4G
  • MURF1660CT vs MURHB860CTT4
  • MURF1660CT vs MURHB860CTG
  • MURF1660CT vs MURHB860CT
  • MURF1660CT vs MURHB840CTT4G
  • MURF1660CT vs MURHB840CTT4
  • MURF1660CT vs MURHB840CTG
  • MURF1660CT vs MURHB840CT
  • MURF1660CT vs MURH860CTH
  • MURF1660CT vs MURH860CTG
  • MURF1660CT vs MURH860CT
  • MURF1660CT vs MURH840CTH
  • MURF1660CT vs MURH840CTG
  • MURF1660CT vs MURH840CT
  • MURF1660CT vs MURF2060CT
  • MURF1660CT vs MURF2060CT
  • MURF1660CT vs MURF2060CT
  • MURF1660CT vs MURF1660CTH
  • MURF1660CT vs MURF1660CTG
  • MURF1660CT vs MURF1640CTHC0G
  • MURF1660CT vs MURF1640CT
  • MURF1660CT vs MURF1620CTHC0G
  • MURF1660CT vs MURF1620CTG
  • MURF1660CT vs MURF1620CT
  • MURF1660CT vs MURF1620CT
  • MURF1660CT vs MURF1060CT
  • MURF1660CT vs MURF1030CT
  • MURF1660CT vs MURD620CTTRR
  • MURF1660CT vs MURD620CTTRL
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller