MURH840CTH
MURH840CTH
Obsolete
Description:  DIODE GEN PURPOSE
Manufacturer:  onsemi
Datasheet:   MURH840CTH Datasheet
History Price: Obsolete
In Stock: 32800
MURH840CTH Specification
Specification
Part No
MURH840CTH
Category
Diodes - Rectifiers - Arrays
Manufacturer
onsemi
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io) (per Diode)
4A
Voltage - Forward (Vf) (Max) @ If
2.2 V @ 4 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
28 ns
Current - Reverse Leakage @ Vr
10 μA @ 400 V
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
MURH840CTH Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTR
MUR1610CTR
Motorola
DIODE SWITCHING 100V 16A
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1615CTG
MUR1615CTG
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MURH840CTH Compare Parts
  • MURH840CTH vs MURSB1620CTA-TP
  • MURH840CTH vs MURS1660FCTA-BP
  • MURH840CTH vs MURS1660CTA-BP
  • MURH840CTH vs MURS1620FCTA-BP
  • MURH840CTH vs MURS1620CTA-BP
  • MURH840CTH vs MURP20040CTG
  • MURH840CTH vs MURP20040CT
  • MURH840CTH vs MURP20020CTG
  • MURH840CTH vs MURP20020CT
  • MURH840CTH vs MURHF860CTG
  • MURH840CTH vs MURHF860CT
  • MURH840CTH vs MURHB860CTT4G
  • MURH840CTH vs MURHB860CTT4
  • MURH840CTH vs MURHB860CTG
  • MURH840CTH vs MURHB860CT
  • MURH840CTH vs MURHB840CTT4G
  • MURH840CTH vs MURHB840CTT4
  • MURH840CTH vs MURHB840CTG
  • MURH840CTH vs MURHB840CT
  • MURH840CTH vs MURH860CTH
  • MURH840CTH vs MURH860CTG
  • MURH840CTH vs MURH860CT
  • MURH840CTH vs MURH840CTG
  • MURH840CTH vs MURH840CT
  • MURH840CTH vs MURF2060CT
  • MURH840CTH vs MURF2060CT
  • MURH840CTH vs MURF2060CT
  • MURH840CTH vs MURF1660CTH
  • MURH840CTH vs MURF1660CTG
  • MURH840CTH vs MURF1660CT
  • MURH840CTH vs MURF1660CT
  • MURH840CTH vs MURF1640CTHC0G
  • MURH840CTH vs MURF1640CT
  • MURH840CTH vs MURF1620CTHC0G
  • MURH840CTH vs MURF1620CTG
  • MURH840CTH vs MURF1620CT
  • MURH840CTH vs MURF1620CT
  • MURH840CTH vs MURF1060CT
  • MURH840CTH vs MURF1030CT
  • MURH840CTH vs MURD620CTTRR
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.