Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ABLIC Inc S-19515AY1A-E8T1U4
S-19515AY1A-E8T1U4
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 250MA 8HSOPA
Manufacturer:
ABLIC Inc
Datasheet:
S-19515AY1A-E8T1U4 Datasheet
History Price: $1.45950
In Stock: 24380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-19515AY1A-E8T1U4 Specification
Specification
Part No
S-19515AY1A-E8T1U4
Category
PMIC - Voltage Regulators - Linear
Manufacturer
ABLIC Inc
Series
Automotive, AEC-Q100, S-19515
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 250mA
Current - Output
250mA
Current - Quiescent (Iq)
9.5 μA
Current - Supply (Max)
-
PSRR
65dB (100Hz)
Control Features
Reset Out, Watchdog
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HSOPA
S-19515AY1A-E8T1U4 PDF Datasheet
S-19515AY1A-E8T1U4 Datasheet
Click and Download: S-19515AY1A-E8T1U4 Datasheet
S-19515AY1A-E8T1U4 Related Parts
S-1111B15MC-NYATFG
ABLIC Inc
IC REG LINEAR 1.5V 150MA SOT23-5
S-1111B16MC-NYBTFG
ABLIC Inc
IC REG LINEAR 1.6V 150MA SOT23-5
S-1111B17MC-NYCTFG
ABLIC Inc
IC REG LINEAR 1.7V 150MA SOT23-5
S-1111B18MC-NYDTFG
ABLIC Inc
IC REG LINEAR 1.8V 150MA SOT23-5
S-1111B19MC-NYETFG
ABLIC Inc
IC REG LINEAR 1.9V 150MA SOT23-5
S-1111B20MC-NYFTFG
ABLIC Inc
IC REG LINEAR 2V 150MA SOT23-5
S-1111B21MC-NYGTFG
ABLIC Inc
IC REG LINEAR 2.1V 150MA SOT23-5
S-1111B22MC-NYHTFG
ABLIC Inc
IC REG LINEAR 2.2V 150MA SOT23-5
S-1111B23MC-NYITFG
ABLIC Inc
IC REG LINEAR 2.3V 150MA SOT23-5
S-1111B24MC-NYJTFG
ABLIC Inc
IC REG LINEAR 2.4V 150MA SOT23-5
S-1111B25MC-NYKTFG
ABLIC Inc
IC REG LINEAR 2.5V 150MA SOT23-5
S-1111B26MC-NYLTFG
ABLIC Inc
IC REG LINEAR 2.6V 150MA SOT23-5
S-19515AY1A-E8T1U4 Compare Parts
S-19515AY1A-E8T1U4 vs S-19518AY3A-E8T1U4
S-19515AY1A-E8T1U4 vs S-19518AY2A-V9T1U4
S-19515AY1A-E8T1U4 vs S-19518AY2A-E8T1U4
S-19515AY1A-E8T1U4 vs S-19518AY1A-V9T1U4
S-19515AY1A-E8T1U4 vs S-19518AY1A-E8T1U4
S-19515AY1A-E8T1U4 vs S-19518AFPA-V9T1U4
S-19515AY1A-E8T1U4 vs S-19518AFPA-E8T1U4
S-19515AY1A-E8T1U4 vs S-19518AFKA-V9T1U4
S-19515AY1A-E8T1U4 vs S-19518AFKA-E8T1U4
S-19515AY1A-E8T1U4 vs S-19515AY3A-V9T1U4
S-19515AY1A-E8T1U4 vs S-19515AY3A-E8T1U4
S-19515AY1A-E8T1U4 vs S-19515AY2A-V9T1U4
S-19515AY1A-E8T1U4 vs S-19515AY2A-E8T1U4
S-19515AY1A-E8T1U4 vs S-19515AY1A-V9T1U4
S-19515AY1A-E8T1U4 vs S-19515AFPA-V9T1U4
S-19515AY1A-E8T1U4 vs S-19515AFPA-E8T1U4
S-19515AY1A-E8T1U4 vs S-19515AFKA-V9T1U4
S-19515AY1A-E8T1U4 vs S-19515AFKA-E8T1U4
S-19515AY1A-E8T1U4 vs S-19514AY3A-V9T1U4
S-19515AY1A-E8T1U4 vs S-19514AY3A-E8T1U4
S-19515AY1A-E8T1U4 vs S-19514AY2A-V9T1U4
S-19515AY1A-E8T1U4 vs S-19514AY2A-E8T1U4
S-19515AY1A-E8T1U4 vs S-19514AY1A-V9T1U4
S-19515AY1A-E8T1U4 vs S-19514AY1A-E8T1U4
S-19515AY1A-E8T1U4 vs S-19514AFPA-V9T1U4
S-19515AY1A-E8T1U4 vs S-19514AFPA-E8T1U4
S-19515AY1A-E8T1U4 vs S-19514AFKA-V9T1U4
S-19515AY1A-E8T1U4 vs S-19514AFKA-E8T1U4
S-19515AY1A-E8T1U4 vs S-19316BAHA-U5T1U7
S-19515AY1A-E8T1U4 vs S-19316BAHA-S8T1U7
S-19515AY1A-E8T1U4 vs S-19316BAHA-M5T1U7
S-19515AY1A-E8T1U4 vs S-19316BAGA-U5T1U7
S-19515AY1A-E8T1U4 vs S-19316BAGA-S8T1U7
S-19515AY1A-E8T1U4 vs S-19316BAGA-M5T1U7
S-19515AY1A-E8T1U4 vs S-19316BADA-U5T1U7
S-19515AY1A-E8T1U4 vs S-19316BADA-S8T1U7
S-19515AY1A-E8T1U4 vs S-19316BADA-M5T1U7
S-19515AY1A-E8T1U4 vs S-19316AAFA-U5T1U7
S-19515AY1A-E8T1U4 vs S-19316AAFA-S8T1U7
S-19515AY1A-E8T1U4 vs S-19316AAFA-M5T1U7
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.