S-8200AAE-M6T1U
S-8200AAE-M6T1U
Not For New Designs
Description:  IC BATT PROT LI-ION 1CEL SOT23-6
Manufacturer:  ABLIC Inc
History Price: $0.52050
In Stock: 9420
S-8200AAE-M6T1U Specification
Specification
Part No
S-8200AAE-M6T1U
Category
PMIC - Battery Management
Manufacturer
ABLIC Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Short Circuit
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
S-8200AAE-M6T1U Related Parts
S-8200AAA-I6T1U
S-8200AAA-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAB-I6T1U
S-8200AAB-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAC-I6T1U
S-8200AAC-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAC-M6T1U
S-8200AAC-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200AAD-I6T1U
S-8200AAD-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAF-I6T1U
S-8200AAF-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAG-I6T1U
S-8200AAG-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAH-I6T1U
S-8200AAH-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAH-M6T1U
S-8200AAH-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200AAY-M6T1U
S-8200AAY-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200ABA-I6T1U
S-8200ABA-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200ABD-I6T1U
S-8200ABD-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAE-M6T1U Compare Parts
  • S-8200AAE-M6T1U vs S-82U1AAB-A8T2U
  • S-8200AAE-M6T1U vs S-82U1AAA-A8T2U
  • S-8200AAE-M6T1U vs S-82T1AAA-A8T2U
  • S-8200AAE-M6T1U vs S-82P1BAA-I6T1U
  • S-8200AAE-M6T1U vs S-82N1BAA-I6T1U7
  • S-8200AAE-M6T1U vs S-82N1AAA-I6T1U7
  • S-8200AAE-M6T1U vs S-82M1AAC-I6T1U7
  • S-8200AAE-M6T1U vs S-82M1AAB-I6T1U7
  • S-8200AAE-M6T1U vs S-82M1AAA-I6T1U7
  • S-8200AAE-M6T1U vs S-82L1AAA-I6T1U7
  • S-8200AAE-M6T1U vs S-82K4AAA-A8T8U
  • S-8200AAE-M6T1U vs S-82K3AAA-A8T8U
  • S-8200AAE-M6T1U vs S-82K1BAN-I6T1U
  • S-8200AAE-M6T1U vs S-82K1BAM-I6T1U
  • S-8200AAE-M6T1U vs S-82H4AAB-A8T8U
  • S-8200AAE-M6T1U vs S-82H4AAA-A8T8U
  • S-8200AAE-M6T1U vs S-82F1BAG-I6T1U
  • S-8200AAE-M6T1U vs S-82F1BAE-I6T1U
  • S-8200AAE-M6T1U vs S-82F1BAD-I6T1U
  • S-8200AAE-M6T1U vs S-82C2AAC-I6T1U7
  • S-8200AAE-M6T1U vs S-82C2AAB-I6T1U7
  • S-8200AAE-M6T1U vs S-82C1FAD-I6T1U
  • S-8200AAE-M6T1U vs S-82C1FAC-I6T1U
  • S-8200AAE-M6T1U vs S-82B2BAA-I8T1U
  • S-8200AAE-M6T1U vs S-82B2BAA-A8T2U
  • S-8200AAE-M6T1U vs S-82B2AAA-I8T1U
  • S-8200AAE-M6T1U vs S-82B2AAA-A8T2U
  • S-8200AAE-M6T1U vs S-82B1BAA-I6T1U
  • S-8200AAE-M6T1U vs S-82B1AAB-I6T1U
  • S-8200AAE-M6T1U vs S-82A2BAA-I8T1U
  • S-8200AAE-M6T1U vs S-82A2BAA-A8T2U
  • S-8200AAE-M6T1U vs S-82A2AAA-I8T1U
  • S-8200AAE-M6T1U vs S-82A2AAA-A8T2U
  • S-8200AAE-M6T1U vs S-82A1ACH-I6T1U
  • S-8200AAE-M6T1U vs S-82A1ACA-I6T1U
  • S-8200AAE-M6T1U vs S-82A1ABY-I6T1U
  • S-8200AAE-M6T1U vs S-82A1ABW-I6T1U
  • S-8200AAE-M6T1U vs S-82A1ABT-I6T1U
  • S-8200AAE-M6T1U vs S-82A1ABM-I6T1U
  • S-8200AAE-M6T1U vs S-82A1AAZ-I6T1U
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.