S-875056EUP-AJJT2U
S-875056EUP-AJJT2U
Active
Description:  IC REG LINEAR 5V 30MA SOT89-5
Manufacturer:  ABLIC Inc
History Price: $0.69006
In Stock: 10580
S-875056EUP-AJJT2U Specification
Specification
Part No
S-875056EUP-AJJT2U
Category
PMIC - Voltage Regulators - Linear
Manufacturer
ABLIC Inc
Series
S-87x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
24V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.4V @ 30mA
Current - Output
30mA
Current - Quiescent (Iq)
8 μA
Current - Supply (Max)
-
PSRR
-
Control Features
Voltage Detection
Protection Features
Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-89-5/6
Supplier Device Package
SOT-89-5
S-875056EUP-AJJT2U Related Parts
S-812C20AMC-C2AT2G
S-812C20AMC-C2AT2G
ABLIC Inc
IC REG LINEAR 2V 30MA SOT23-5
S-812C20AMC-C2AT2U
S-812C20AMC-C2AT2U
ABLIC Inc
IC REG LINEAR 2V 30MA SOT23-5
S-812C20AUA-C2AT2G
S-812C20AUA-C2AT2G
ABLIC Inc
IC REG LINEAR 2V 30MA SOT89-3
S-812C20AUA-C2AT2U
S-812C20AUA-C2AT2U
ABLIC Inc
IC REG LINEAR 2V 30MA SOT89-3
S-812C20AY-B-G
S-812C20AY-B-G
ABLIC Inc
IC REG LINEAR 2V 30MA TO92-3
S-812C20AY-B2-U
S-812C20AY-B2-U
ABLIC Inc
IC REG LINEAR 2V 30MA TO92-3
S-812C20AY-Z2-U
S-812C20AY-Z2-U
ABLIC Inc
IC REG LINEAR 2V 30MA TO92-3
S-812C20BMC-C4AT2G
S-812C20BMC-C4AT2G
ABLIC Inc
IC REG LINEAR 2V 30MA SOT23-5
S-812C20BMC-C4AT2U
S-812C20BMC-C4AT2U
ABLIC Inc
IC REG LINEAR 2V 30MA SOT23-5
S-812C20BPI-C4ATFG
S-812C20BPI-C4ATFG
ABLIC Inc
IC REG LINEAR 2V 30MA SNT6A
S-812C20BPI-C4ATFU
S-812C20BPI-C4ATFU
ABLIC Inc
IC REG LINEAR 2V 30MA SNT6A
S-812C21AMC-C2BT2G
S-812C21AMC-C2BT2G
ABLIC Inc
IC REG LINEAR 2.1V 30MA SOT23-5
S-875056EUP-AJJT2U Compare Parts
  • S-875056EUP-AJJT2U vs S-875271CUP-AHAT2U
  • S-875056EUP-AJJT2U vs S-875258CUP-AHDT2U
  • S-875056EUP-AJJT2U vs S-875255CUP-AHBT2U
  • S-875056EUP-AJJT2U vs S-8750B0EUP-AJIT2U
  • S-875056EUP-AJJT2U vs S-8750B0CUP-ACGT2U
  • S-875056EUP-AJJT2U vs S-875087FUP-AKAT2U
  • S-875056EUP-AJJT2U vs S-875087FUP-AKAT2G
  • S-875056EUP-AJJT2U vs S-875087EUP-AJGT2U
  • S-875056EUP-AJJT2U vs S-875087EUP-AJGT2G
  • S-875056EUP-AJJT2U vs S-875077EUP-AJFT2U
  • S-875056EUP-AJJT2U vs S-875077CUP-ACFT2U
  • S-875056EUP-AJJT2U vs S-875077AUP-AAFT2U
  • S-875056EUP-AJJT2U vs S-875065CUP-ACIT2U
  • S-875056EUP-AJJT2U vs S-875061EUP-AJHT2U
  • S-875056EUP-AJJT2U vs S-875061CUP-ACHT2U
  • S-875056EUP-AJJT2U vs S-875045CUP-ACAT2U
  • S-875056EUP-AJJT2U vs S-875045BUP-ABAT2U
  • S-875056EUP-AJJT2U vs S-875045AUP-AAAT2U
  • S-875056EUP-AJJT2U vs S-875043BUP-ABBT2U
  • S-875056EUP-AJJT2U vs S-875042GUP-ANCT2U
  • S-875056EUP-AJJT2U vs S-875042GUP-ANCT2G
  • S-875056EUP-AJJT2U vs S-875041CUP-ACCT2U
  • S-875056EUP-AJJT2U vs S-875041BUP-ABCT2U
  • S-875056EUP-AJJT2U vs S-875039CUP-ACDT2U
  • S-875056EUP-AJJT2U vs S-875039BUP-ABDT2U
  • S-875056EUP-AJJT2U vs S-875039AUP-AADT2U
  • S-875056EUP-AJJT2U vs S-875037GUP-ANET2U
  • S-875056EUP-AJJT2U vs S-875037CUP-ACET2U
  • S-875056EUP-AJJT2U vs S-875037BUP-ABET2U
  • S-875056EUP-AJJT2U vs S-875037AUP-AAET2U
  • S-875056EUP-AJJT2U vs S-875034BUP-ABFT2U
  • S-875056EUP-AJJT2U vs S-875033EUP-AJAT2U
  • S-875056EUP-AJJT2U vs S-875030EUP-AJBT2U
  • S-875056EUP-AJJT2U vs S-875029BUP-ABHT2U
  • S-875056EUP-AJJT2U vs S-875023AUP-AAGT2U
  • S-875056EUP-AJJT2U vs S-875021BUP-ABGT2U
  • S-875056EUP-AJJT2U vs S-8733B0EUP-APCT2U
  • S-875056EUP-AJJT2U vs S-8733A0EUP-APFT2U
  • S-875056EUP-AJJT2U vs S-873382EUP-APHT2U
  • S-875056EUP-AJJT2U vs S-873382EUP-APHT2G
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…