☰
AT45DB321D-SU
AT45DB321D-SU
Obsolete
Description:  IC FLASH 32MBIT SPI 66MHZ 8SOIC
Manufacturer:  Adesto Technologies
History Price: Obsolete
In Stock: 30080
AT45DB321D-SU Specification
Specification
Part No
AT45DB321D-SU
Category
Memory
Manufacturer
Adesto Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
32Mbit
Memory Organization
528 Bytes x 8192 pages
Memory Interface
SPI
Clock Frequency
66 MHz
Write Cycle Time - Word, Page
6ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
AT45DB321D-SU PDF Datasheet
AT45DB321D-SU Related Parts
AT45CS1282-TC
AT45CS1282-TC
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45CS1282-TI
AT45CS1282-TI
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45D011-JC
AT45D011-JC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-JI
AT45D011-JI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-SC
AT45D011-SC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-SI
AT45D011-SI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-XC
AT45D011-XC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D011-XI
AT45D011-XI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D021-JC
AT45D021-JC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-JI
AT45D021-JI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-RC
AT45D021-RC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45D021-RI
AT45D021-RI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45DB321D-SU Description
Certainly! The AT45DB321D-SU is a high-performance serial NOR Flash memory device from Microchip Technology. It is designed for use in a variety of applications where reliable, high-speed data storage is required. Here’s a detailed overview:

## Overview

The AT45DB321D-SU is a 32-megabit (Mb) serial Flash memory with a 4-wire SPI (Serial Peripheral Interface) interface. It is part of the DataFlash® family and is designed to offer high-density storage with efficient read/write operations. The device is housed in a 16-pin SOIC (Small Outline Integrated Circuit) package, providing a compact form factor suitable for space-constrained applications.

## Key Features

## 1. Memory Density

- Capacity: The AT45DB321D-SU provides 32Mb of memory capacity, which translates to 4MB of storage. This large capacity is ideal for applications requiring substantial data storage.

## 2. Interface

- SPI Interface: The memory device utilizes a 4-wire SPI interface, which includes Serial Data Input (SI), Serial Data Output (SO), Serial Clock (SCK), and Chip Enable (CE). This interface allows for high-speed communication between the Flash memory and the microcontroller or processor.
- SPI Modes: It supports various SPI modes, making it compatible with a range of SPI master devices.

## 3. Performance

- Speed: The AT45DB321D-SU offers high-speed read and write operations. It can read data at a maximum speed of up to 66 MHz, allowing for fast data retrieval.
- Page Program: Data is written to the memory in pages, each page being 256 bytes in size. This page programming method allows for efficient writing of data.

## 4. Data Management

- Page Size: The memory is organized into 1,024 pages, each with 256 bytes, providing efficient storage and retrieval of data.
- Erase Operations: The device supports block and page erase operations. It allows for the erasure of a 4KB block or an entire page, facilitating flexible data management and maintenance.

## 5. Endurance and Reliability

- Endurance: The AT45DB321D-SU offers a high endurance level, with a minimum of 100,000 program/erase cycles per page, ensuring longevity and reliability of the stored data.
- Data Retention: It provides reliable data retention of up to 20 years at 85°C, ensuring that stored data remains intact over extended periods.

## 6. Power Consumption

- Operating Voltage: The device operates over a voltage range of 2.7V to 3.6V, making it suitable for a wide range of power supply configurations.
- Low Power Modes: It includes low-power modes to minimize power consumption during periods of inactivity, making it ideal for battery-operated applications.

## Applications

The AT45DB321D-SU is suited for a variety of applications including:

- Consumer Electronics: Ideal for storing firmware, configuration data, and user settings in consumer devices like smartphones, tablets, and digital cameras.
- Industrial Automation: Used in industrial equipment for storing firmware, calibration data, and operational parameters.
- Automotive: Employed in automotive applications for storing critical data such as firmware and diagnostic information.
- Embedded Systems: Provides reliable and high-capacity storage for embedded systems, enabling efficient data handling and program storage.

## Advantages

- High-Speed Operation: The fast read and write speeds make it suitable for applications requiring quick data access and processing.
- Compact Package: The 16-pin SOIC package ensures a small footprint, which is advantageous for space-constrained designs.
- Robust Data Management: With its page and block erase capabilities, it offers flexible and efficient data management solutions.

## Limitations

- Voltage Range: The device operates within a specific voltage range, which may require careful power supply design in certain applications.
- SPI Interface: While the SPI interface is versatile, it may not be as fast as parallel interfaces in some high-speed applications.

## Conclusion

The AT45DB321D-SU is a versatile and high-performance serial Flash memory device that offers substantial storage capacity, fast data access, and reliable performance. Its SPI interface, combined with its high endurance and data retention capabilities, makes it a valuable choice for a broad range of applications, from consumer electronics to industrial and automotive systems. Its compact size and efficient data management features make it an excellent option for modern electronic designs.
AT45DB321D-SU Compare Parts
  • AT45DB321D-SU vs AT49SV802A-90TU
  • AT45DB321D-SU vs AT49SV802A-90TI
  • AT45DB321D-SU vs AT49SV322DT-80TU
  • AT45DB321D-SU vs AT49SV322D-80TU
  • AT45DB321D-SU vs AT49SV163DT-80TU
  • AT45DB321D-SU vs AT49SV163D-80TU
  • AT45DB321D-SU vs AT49LW080-33TC-T
  • AT45DB321D-SU vs AT49LW080-33TC
  • AT45DB321D-SU vs AT49LW080-33JX-T
  • AT45DB321D-SU vs AT49LW080-33JX
  • AT45DB321D-SU vs AT49LW080-33JC-T
  • AT45DB321D-SU vs AT49LW080-33JC
  • AT45DB321D-SU vs AT49LV321T-90TI
  • AT45DB321D-SU vs AT49LV321T-11TI
  • AT45DB321D-SU vs AT49LV321T-11TC
  • AT45DB321D-SU vs AT49LV321-90TI
  • AT45DB321D-SU vs AT49LV320T-90TI
  • AT45DB321D-SU vs AT49LV320-90TI
  • AT45DB321D-SU vs AT49LV161T-70TI
  • AT45DB321D-SU vs AT49LV1614AT-70TI
  • AT45DB321D-SU vs AT49LV1614A-70TI
  • AT45DB321D-SU vs AT49LV161-70TI
  • AT45DB321D-SU vs AT49LV1025-90VC
  • AT45DB321D-SU vs AT49LV1025-90JC
  • AT45DB321D-SU vs AT49LV1025-70VC
  • AT45DB321D-SU vs AT49LV1025-70JC
  • AT45DB321D-SU vs AT49LV1024A-45VL
  • AT45DB321D-SU vs AT49LV1024A-45VC
  • AT45DB321D-SU vs AT49LV1024-90VI
  • AT45DB321D-SU vs AT49LV1024-90VC
  • AT45DB321D-SU vs AT49LV1024-90JC
  • AT45DB321D-SU vs AT49LV1024-70VC
  • AT45DB321D-SU vs AT49LV040-90VI
  • AT45DB321D-SU vs AT49LV040-90VC
  • AT45DB321D-SU vs AT49LV040-90TI
  • AT45DB321D-SU vs AT49LV040-90TC
  • AT45DB321D-SU vs AT49LV040-90JI
  • AT45DB321D-SU vs AT49LV040-90JC
  • AT45DB321D-SU vs AT49LV040-70VI
  • AT45DB321D-SU vs AT49LV040-70VC
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.