ASNT1011A-PQA
ASNT1011A-PQA
Active
Description:  16:1 Broadband Dig. Multiplexer
Manufacturer:  ADSANTEC
History Price: $675.00000
In Stock: 12000
ASNT1011A-PQA Specification
Specification
Part No
ASNT1011A-PQA
Category
Interface - Serializers, Deserializers
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
17Gbps
Input Type
LVDS
Output Type
LVDS
Number of Inputs
1
Number of Outputs
16
Voltage - Supply
3.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
100-XFQFN Exposed Pad
Supplier Device Package
100-QFN (12x12)
ASNT1011A-PQA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend