ASNT2121-KMM
ASNT2121-KMM
Active
Description:  IC MUX 44CQFP
Manufacturer:  ADSANTEC
History Price: $2,075.00000
In Stock: 18000
ASNT2121-KMM Specification
Specification
Part No
ASNT2121-KMM
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
-
Number of Circuits
1
On-State Resistance (Max)
-
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-3.3V, 3.3V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
25GHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
-
Crosstalk
-
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-CQFP
Supplier Device Package
44-CQFP
ASNT2121-KMM PDF Datasheet
ASNT2121-KMM Related Parts
ASNT1011-KMA
ASNT1011-KMA
ADSANTEC
IC MUX 100CQFP
ASNT1011A-KMA
ASNT1011A-KMA
ADSANTEC
IC MUX 100CQFP
ASNT1121-KMM
ASNT1121-KMM
ADSANTEC
IC MUX 44CQFP
ASNT1122-KHC
ASNT1122-KHC
ADSANTEC
IC MUX 4:1 24CQFN
ASNT1123-KMM
ASNT1123-KMM
ADSANTEC
IC MUX 44CQFP
ASNT1123-PQB
ASNT1123-PQB
ADSANTEC
IC SWITCH SP4T X 1 40QFN
ASNT1124-KMM
ASNT1124-KMM
ADSANTEC
IC MUX 44CQFP
ASNT1140-KMA
ASNT1140-KMA
ADSANTEC
IC MUX 100CQFP
ASNT2110C-KMF
ASNT2110C-KMF
ADSANTEC
IC MUX 1:2 64CQFP
ASNT2110D-KMF
ASNT2110D-KMF
ADSANTEC
IC MUX 1:2 64CQFP
ASNT2111-KMF
ASNT2111-KMF
ADSANTEC
IC MUX 1:2 64CQFP
ASNT2112-KMF
ASNT2112-KMF
ADSANTEC
IC MUX 1:2 64CQFP
ASNT2121-KMM Compare Parts
  • ASNT2121-KMM vs ASNT6163-KMC
  • ASNT2121-KMM vs ASNT6163-KHC
  • ASNT2121-KMM vs ASNT5190B-KMC
  • ASNT2121-KMM vs ASNT5190A-KMC
  • ASNT2121-KMM vs ASNT5190-PQC
  • ASNT2121-KMM vs ASNT5190-KMC
  • ASNT2121-KMM vs ASNT5153-KMC
  • ASNT2121-KMM vs ASNT5153-KHC
  • ASNT2121-KMM vs ASNT5151-KMC
  • ASNT2121-KMM vs ASNT5150-KMC
  • ASNT2121-KMM vs ASNT5090-KMC
  • ASNT2121-KMM vs ASNT5051-KMC
  • ASNT2121-KMM vs ASNT5050-KMC
  • ASNT2121-KMM vs ASNT2140-KMA
  • ASNT2121-KMM vs ASNT2124-KMM
  • ASNT2121-KMM vs ASNT2123-KMM
  • ASNT2121-KMM vs ASNT2112-KMF
  • ASNT2121-KMM vs ASNT2111-KMF
  • ASNT2121-KMM vs ASNT2110D-KMF
  • ASNT2121-KMM vs ASNT2110C-KMF
  • ASNT2121-KMM vs ASNT1140-KMA
  • ASNT2121-KMM vs ASNT1124-KMM
  • ASNT2121-KMM vs ASNT1123-PQB
  • ASNT2121-KMM vs ASNT1123-KMM
  • ASNT2121-KMM vs ASNT1122-KHC
  • ASNT2121-KMM vs ASNT1121-KMM
  • ASNT2121-KMM vs ASNT1011A-KMA
  • ASNT2121-KMM vs ASNT1011-KMA
  • ASNT2121-KMM vs ASNT5090-PQC
  • ASNT2121-KMM vs ASNT5050-PQC
  • ASNT2121-KMM vs ASNT2123-PQP
  • ASNT2121-KMM vs ASNT1123-PQP
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.