Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ ADSANTEC ASNT3010-PQB
ASNT3010-PQB
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 40QFN
Manufacturer:
ADSANTEC
Datasheet:
ASNT3010-PQB Datasheet
History Price: $56.00000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ASNT3010-PQB Specification
Specification
Part No
ASNT3010-PQB
Category
Logic - Translators, Level Shifters
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
4
Voltage - VCCA
3.1 V ~ 3.5 V
Voltage - VCCB
3.1 V ~ 3.5 V
Input Signal
CMOS, CML/ECL/LVDS
Output Signal
CMOS, LVDS
Output Type
Differential, Single-Ended
Data Rate
2Gbps
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Features
Signal Splitter, Data/Strobe Encoding/Decoding, Enabling/Disabling of Channels
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
ASNT3010-PQB PDF Datasheet
ASNT3010-PQB Datasheet
Click and Download: ASNT3010-PQB Datasheet
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.