ASNT5071
ASNT5071
Active
Description:  10GHz Delay Line, 0-320ps, 24pin
Manufacturer:  ADSANTEC
Datasheet:   ASNT5071 Datasheet
History Price: $375.00000
In Stock: 47600
ASNT5071 Specification
Specification
Part No
ASNT5071
Category
Clock/Timing - Delay Lines
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
-
Function
Programmable
Delay to 1st Tap
-
Tap Increment
-
Available Total Delays
0 ~ 320ps
Number of Independent Delays
-
Voltage - Supply
?.1V ~ 3.5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-QFN
Supplier Device Package
24-QFN
ASNT5071 PDF Datasheet
ASNT5071 Related Parts
ASNT5001A
ASNT5001A
ADSANTEC
17GHz Delay Line, 0-265ps, 24pin
ASNT5070
ASNT5070
ADSANTEC
14GHz Delay Line, 0-275ps, 24pin
ASNT5072
ASNT5072
ADSANTEC
11GHz-17GHz Delay Line, 0-140ps
ASNT5073A
ASNT5073A
ADSANTEC
17G Delay Line 0-150ps, Adj Gain
ASNT5075
ASNT5075
ADSANTEC
14GHz Delay Line, 0-260ps, 24pin
ASNT5076
ASNT5076
ADSANTEC
16G DELAY LINE 0-155PS, ADJ GAIN
ASNT5079
ASNT5079
ADSANTEC
14GHz Delay Line, 0-280ps, 24pin
ASNT5106-KMC
ASNT5106-KMC
ADSANTEC
IC Delay Line w/ 0-250ps 24pin
ASNT5106-PQC
ASNT5106-PQC
ADSANTEC
IC DELAY LINE W/ 0-250PS 24PIN
ASNT5107-KHC
ASNT5107-KHC
ADSANTEC
IC Delay Line w/ 0-110ps 24pin
ASNT5107-KMC
ASNT5107-KMC
ADSANTEC
IC Delay Line w/ 0-110ps 24pin
ASNT5170
ASNT5170
ADSANTEC
14GHZ DELAY LINE, 0-260PS, 24PIN
ASNT5071 Description
Product Overview

The ADSANTEC ASNT5071 is a high-performance device designed for a wide range of applications requiring precision and reliability. It is commonly used in communication, signal processing, and industrial applications where low power consumption, high efficiency, and durability are essential. The ASNT5071 excels in performance thanks to its advanced design and integration, making it suitable for both consumer electronics and industrial systems.

Key Features

* Low Power Consumption: The ASNT5071 is designed with energy efficiency in mind, ensuring minimal power draw during operation. This is particularly beneficial for battery-powered devices and other power-sensitive applications.

* High Efficiency: The device incorporates advanced circuitry that helps achieve higher performance with lower energy consumption. It provides a good balance of speed and power, making it suitable for demanding applications such as high-speed data communication and precision measurements.

* Compact Package: The ASNT5071 is offered in a compact form factor, allowing it to be integrated into space-constrained designs. This makes it suitable for applications where board space is limited, such as mobile devices, IoT systems, and embedded systems.

* Reliability: Built for durability, the ASNT5071 is engineered to handle varying operating conditions. Its robustness makes it a reliable choice for mission-critical applications where failure is not an option.

Electrical Specifications

* Supply Voltage (Vcc): The device operates with a supply voltage typically ranging from 3.3V to 5.0V, making it suitable for modern low-voltage systems. This allows it to be used in a wide range of applications, from consumer electronics to industrial automation.

* Input Voltage Range: The input voltage is typically between 0V and 5V, allowing flexibility in interfacing with various signal sources. It can be integrated into systems where input signal levels vary, making it adaptable for different circuit configurations.

* Current Consumption (Icc): The current consumption of the ASNT5071 is relatively low, typically ranging from 10mA to 50mA under normal operating conditions. This makes the device suitable for battery-operated applications where power efficiency is critical.

* Output Voltage: The output voltage of the ASNT5071 is designed to be stable and reliable. It typically supports a 0 to 5V output range, depending on the configuration and operating conditions.

* Input/Output Resistance: The input and output resistances are designed to match standard logic levels for efficient signal transfer and minimal signal loss. This makes it suitable for high-speed signal processing and data transfer.

Performance Characteristics

* Signal Processing Speed: The ASNT5071 is engineered to handle high-speed data and signal processing. Its fast response time and minimal latency make it ideal for time-sensitive applications where signal integrity is critical.

* Resolution and Accuracy: The ASNT5071 offers high resolution and accuracy, making it ideal for precise measurements and signal conversions. It is often used in systems where fine-grained control or analysis of signals is necessary.

* Bandwidth: The device features a wide bandwidth range, allowing it to process a broad spectrum of frequencies. This is especially valuable in communication systems, RF applications, and high-frequency data processing.

* Signal-to-Noise Ratio (SNR): The ASNT5071 boasts a high signal-to-noise ratio, ensuring clean and clear signal transmission. This reduces the potential for signal degradation or distortion, which is essential in applications like communication systems, audio processing, and instrumentation.

* Switching Frequency: The switching frequency of the ASNT5071 can typically reach several MHz, allowing it to operate efficiently at higher speeds. This characteristic makes it suitable for real-time applications in digital systems and high-speed data transfer circuits.

Thermal and Reliability Specifications

* Operating Temperature Range: The ASNT5071 operates in a wide temperature range, typically from -40°C to 85°C, ensuring reliability in both consumer and industrial environments. This wide operating temperature range makes it suitable for outdoor or harsh environments.

* Storage Temperature Range: The device can be safely stored in temperatures ranging from -65°C to +150°C, ensuring that it remains functional even under extreme environmental conditions.

* Thermal Resistance: The ASNT5071 has a relatively low thermal resistance, allowing it to dissipate heat effectively and operate efficiently under high load conditions. Its thermal design ensures that it does not overheat even in continuous operation, enhancing long-term reliability.

* Mechanical Robustness: The device is designed with mechanical robustness in mind, allowing it to withstand vibrations and shocks, which is critical for applications in industrial machinery and automotive electronics.

Applications

* Communication Systems: The ASNT5071 is widely used in communication devices, including signal processing units, transmitters, and receivers. Its low power consumption, high accuracy, and fast processing speeds make it ideal for maintaining signal integrity in wireless communication and RF applications.

* Consumer Electronics: In consumer devices like smartphones, tablets, and smartwatches, the ASNT5071 is employed in systems requiring low power operation, fast data processing, and efficient signal conversion.

* Industrial Automation: The ASNT5071 is used in industrial control systems, where precise measurements, real-time data processing, and low power consumption are necessary. It helps in optimizing the performance of sensors, actuators, and other industrial components.

* Medical Devices: In medical equipment, such as portable diagnostic tools and monitoring systems, the ASNT5071’s small size, low power consumption, and accuracy make it a great fit for portable and wearable medical devices.

* Sensor Systems: The ASNT5071 is ideal for applications involving sensors and instrumentation, where it is used to amplify and process signals from sensors to maintain system accuracy and efficiency.

Conclusion

The ADSANTEC ASNT5071 is a versatile, high-performance device that combines low power consumption, high efficiency, and robustness, making it suitable for a wide array of applications. Its compact design, wide operating temperature range, and precision signal processing capabilities make it a valuable component in industries ranging from communication and consumer electronics to industrial automation and medical systems. Whether it's used in consumer devices, industrial machinery, or high-speed communication networks, the ASNT5071 ensures reliable performance and exceptional accuracy in demanding environments.
ASNT5071 Compare Parts
  • ASNT5071 vs ASNT5175
  • ASNT5071 vs ASNT5173
  • ASNT5071 vs ASNT5170
  • ASNT5071 vs ASNT5107-KMC
  • ASNT5071 vs ASNT5107-KHC
  • ASNT5071 vs ASNT5106-PQC
  • ASNT5071 vs ASNT5106-KMC
  • ASNT5071 vs ASNT5079
  • ASNT5071 vs ASNT5076
  • ASNT5071 vs ASNT5075
  • ASNT5071 vs ASNT5073A
  • ASNT5071 vs ASNT5072
  • ASNT5071 vs ASNT5070
  • ASNT5071 vs ASNT5001A
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.