ASNT6172-KMN
ASNT6172-KMN
Active
Description:  20G ANALOG 9-TAP 2X2 FIR SWITCH
Manufacturer:  ADSANTEC
History Price: $1,650.00000
In Stock: 38800
ASNT6172-KMN Specification
Specification
Part No
ASNT6172-KMN
Category
Interface - Filters - Active
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
-
Frequency - Cutoff or Center
-
Number of Filters
-
Filter Order
-
Voltage - Supply
1.2V, 2.9V, 4V
Mounting Type
Surface Mount
Package / Case
64-CQFP
Supplier Device Package
64-CQFP
ASNT6172-KMN PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!