Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ ADSANTEC ASNT7113A-KHC
ASNT7113A-KHC
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC SAMPL/HOLD 1 CIRCUIT 24CQFN
Manufacturer:
ADSANTEC
Datasheet:
ASNT7113A-KHC Datasheet
History Price: $1,025.00000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ASNT7113A-KHC Specification
Specification
Part No
ASNT7113A-KHC
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Sample and Hold
Number of Circuits
1
Output Type
Differential
Slew Rate
-
Gain Bandwidth Product
20 GHz
-3db Bandwidth
20 GHz
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
530mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
3.1 V
Voltage - Supply Span (Max)
3.5 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-CQFN
Supplier Device Package
24-CQFN
ASNT7113A-KHC PDF Datasheet
ASNT7113A-KHC Datasheet
Click and Download: ASNT7113A-KHC Datasheet
ASNT7113A-KHC Compare Parts
ASNT7113A-KHC vs ASNT6142-KHC
ASNT7113A-KHC vs ASNT5131-PQC
ASNT7113A-KHC vs ASNT5037-PQC
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad