ASNT7123A-KMA
ASNT7123A-KMA
Active
Description:  20GH 16GS 4-BIT FLASH ADC W/ PLL
Manufacturer:  ADSANTEC
History Price: $3,325.00000
In Stock: 35600
ASNT7123A-KMA Specification
Specification
Part No
ASNT7123A-KMA
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
4
Sampling Rate (Per Second)
16G
Number of Inputs
2
Input Type
Differential
Data Interface
-
Configuration
ADC
Ratio - S/H:ADC
0:1
Number of A/D Converters
1
Architecture
Flash
Reference Type
External
Voltage - Supply, Analog
3.4V ~ 3.6V
Voltage - Supply, Digital
3.4V ~ 3.6V
Features
-
Operating Temperature
-
Package / Case
100-CFlatpack
Supplier Device Package
100-CQFP (13x13)
Mounting Type
Surface Mount
ASNT7123A-KMA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.