Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ ADSANTEC ASNT8144-KMC
ASNT8144-KMC
Active
Specialized ICs
Description:
PRBS7/15 GEN 23G W/ RESET & SYNC
Manufacturer:
ADSANTEC
Datasheet:
ASNT8144-KMC Datasheet
History Price: $1,500.00000
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ASNT8144-KMC Specification
Specification
Part No
ASNT8144-KMC
Category
Specialized ICs
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Pseudorandom Binary Sequence Generator, PRBS
Applications
Testing Equipment
Mounting Type
Surface Mount
Package / Case
24-CQFP
Supplier Device Package
24-CQFP
ASNT8144-KMC PDF Datasheet
ASNT8144-KMC Datasheet
Click and Download: ASNT8144-KMC Datasheet
ASNT8144-KMC Compare Parts
ASNT8144-KMC vs ASNT8143-KHC
ASNT8144-KMC vs ASNT8142-KMC
ASNT8144-KMC vs ASNT8141-KMC
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.