ASNT8160-KMF
ASNT8160-KMF
Active
Description:  RECONF. HALF RATE CLOCK RECOVERY
Manufacturer:  ADSANTEC
History Price: $3,475.00000
In Stock: 30400
ASNT8160-KMF Specification
Specification
Part No
ASNT8160-KMF
Category
Clock/Timing - Application Specific
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
-
Input
CML, CMOS, LVDS
Output
CML, CMOS
Number of Circuits
1
Ratio - Input:Output
-
Differential - Input:Output
Yes/Yes
Frequency - Max
32.5GHz
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-CQFP Exposed Pad
Supplier Device Package
64-CQFP (16x16)
ASNT8160-KMF PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase