ALD2302SAL
ALD2302SAL
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2302SAL Datasheet
History Price: $9.51780
In Stock: 6400
ALD2302SAL Specification
Specification
Part No
ALD2302SAL
Category
Linear - Comparators
Manufacturer
Advanced Linear Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, NMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
4mV @ 5V
Current - Input Bias (Max)
0.001μA @ 5V
Current - Output (Typ)
60mA
Current - Quiescent (Max)
500μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
ALD2302SAL PDF Datasheet
ALD2302SAL Related Parts
ALD2301APAL
ALD2301APAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8DIP
ALD2301ASAL
ALD2301ASAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8SOIC
ALD2301BPAL
ALD2301BPAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8DIP
ALD2301BSAL
ALD2301BSAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8SOIC
ALD2301CPAL
ALD2301CPAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8DIP
ALD2301CSAL
ALD2301CSAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8SOIC
ALD2301PAL
ALD2301PAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8DIP
ALD2301SAIL
ALD2301SAIL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8SOIC
ALD2301SAL
ALD2301SAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8SOIC
ALD2302APAL
ALD2302APAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8DIP
ALD2302ASAL
ALD2302ASAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8SOIC
ALD2302PAL
ALD2302PAL
Advanced Linear Devices
IC COMPARATOR 2 GEN PUR 8DIP
ALD2302SAL Compare Parts
  • ALD2302SAL vs ALD4303PBL
  • ALD2302SAL vs ALD4303ASBL
  • ALD2302SAL vs ALD4303APBL
  • ALD2302SAL vs ALD4302SBL
  • ALD2302SAL vs ALD4302PBL
  • ALD2302SAL vs ALD4302ASBL
  • ALD2302SAL vs ALD4302APBL
  • ALD2302SAL vs ALD4301SBL
  • ALD2302SAL vs ALD4301PBL
  • ALD2302SAL vs ALD4301ASBL
  • ALD2302SAL vs ALD4301APBL
  • ALD2302SAL vs ALD2332SAL
  • ALD2302SAL vs ALD2332PAL
  • ALD2302SAL vs ALD2332BSAL
  • ALD2302SAL vs ALD2332BPAL
  • ALD2302SAL vs ALD2332ASAL
  • ALD2302SAL vs ALD2332APAL
  • ALD2302SAL vs ALD2331SAL
  • ALD2302SAL vs ALD2331PAL
  • ALD2302SAL vs ALD2331BSAL
  • ALD2302SAL vs ALD2331BPAL
  • ALD2302SAL vs ALD2331ASAL
  • ALD2302SAL vs ALD2331APAL
  • ALD2302SAL vs ALD2321SCL
  • ALD2302SAL vs ALD2321PCL
  • ALD2302SAL vs ALD2321BSCL
  • ALD2302SAL vs ALD2321BPCL
  • ALD2302SAL vs ALD2321ASCL
  • ALD2302SAL vs ALD2321APCL
  • ALD2302SAL vs ALD2303SAL
  • ALD2302SAL vs ALD2303PAL
  • ALD2302SAL vs ALD2303ASAL
  • ALD2302SAL vs ALD2303APAL
  • ALD2302SAL vs ALD2302PAL
  • ALD2302SAL vs ALD2302ASAL
  • ALD2302SAL vs ALD2302APAL
  • ALD2302SAL vs ALD2301SAL
  • ALD2302SAL vs ALD2301SAIL
  • ALD2302SAL vs ALD2301PAL
  • ALD2302SAL vs ALD2301CSAL
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.