67C401-15N
67C401-15N
Active
Description:  FIFO, 64X4, ASYNCHRONOUS
Manufacturer:  Advanced Micro Devices
Datasheet:   67C401-15N Datasheet
History Price: $31.74000
In Stock: 18000
67C401-15N Specification
Specification
Part No
67C401-15N
Category
Logic - FIFOs Memory
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64 x 4
Function
Asynchronous
Data Rate
15MHz
Access Time
-
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
45mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
No
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
20-DIP
Supplier Device Package
20-PDIP
67C401-15N PDF Datasheet
67C401-15N Related Parts
67C401-10NL
67C401-10NL
Advanced Micro Devices
FIFO, 64X4, ASYNCHRONOUS
67C401-10NSHRP
67C401-10NSHRP
Advanced Micro Devices
67C401 - FIFO, 64X4, 50NS, ASYNC
67C401-15NL
67C401-15NL
Advanced Micro Devices
FIFO, 64X4, ASYNCHRONOUS
67C4013-10NL
67C4013-10NL
Advanced Micro Devices
FIFO, 64X4, ASYNCHRONOUS
67C4013-15N
67C4013-15N
Advanced Micro Devices
FIFO, 64X4, ASYNCHRONOUS
67C4013-15NL
67C4013-15NL
Advanced Micro Devices
FIFO, 64X4, ASYNCHRONOUS
67C402-10N
67C402-10N
Advanced Micro Devices
FIFO, 64X5, ASYNCHRONOUS
67C402-15N
67C402-15N
Advanced Micro Devices
FIFO, 64X5, ASYNCHRONOUS
67C4023-10N
67C4023-10N
Advanced Micro Devices
FIFO, 64X5, ASYNCHRONOUS
67C4023-15N
67C4023-15N
Advanced Micro Devices
FIFO, 64X5, ASYNCHRONOUS
67C4033-10N
67C4033-10N
Advanced Micro Devices
FIFO, 64X5, ASYNCHRONOUS
67C4033-10NL
67C4033-10NL
Advanced Micro Devices
FIFO, 64X5, ASYNCHRONOUS
67C401-15N Compare Parts
  • 67C401-15N vs 67C4033-15N
  • 67C401-15N vs 67C4033-10NL
  • 67C401-15N vs 67C4033-10N
  • 67C401-15N vs 67C4023-15N
  • 67C401-15N vs 67C4023-10N
  • 67C401-15N vs 67C402-15N
  • 67C401-15N vs 67C402-10N
  • 67C401-15N vs 67C4013-15NL
  • 67C401-15N vs 67C4013-15N
  • 67C401-15N vs 67C4013-10NL
  • 67C401-15N vs 67C401-15NL
  • 67C401-15N vs 67C401-10NSHRP
  • 67C401-15N vs 67C401-10NL
  • 67C401-15N vs 67C4013-10N
  • 67C401-15N vs 67C401-25J
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.