8086-2/BQA
8086-2/BQA
Active
Description:  IC MPU 8MHZ 40CDIP
Manufacturer:  Advanced Micro Devices
Datasheet:   8086-2/BQA Datasheet
History Price: $213.31000
In Stock: 3200
8086-2/BQA Specification
Specification
Part No
8086-2/BQA
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8086
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
8MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
40-CDIP (0.600", 15.24mm)
8086-2/BQA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
5 stars
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets