93S10DMB
93S10DMB
Active
Description:  IC BINARY COUNTER 4-BIT 16CDIP
Manufacturer:  Advanced Micro Devices
Datasheet:   93S10DMB Datasheet
History Price: $11.29000
In Stock: 34400
93S10DMB Specification
Specification
Part No
93S10DMB
Category
Logic - Counters, Dividers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
100 MHz
Trigger Type
Positive Edge
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP
Supplier Device Package
16-CDIP
93S10DMB PDF Datasheet
93S10DMB Related Parts
93S10DC
93S10DC
National Semiconductor
93S10 - DECADE COUNTER, SYNCHRON
93S16/BEA
93S16/BEA
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS
93S10DM
93S10DM
National Semiconductor
IC BCD COUNTER 4-BIT 16CDIP
93S16DM/B
93S16DM/B
Rochester Electronics
COUNTER
93S16PC
93S16PC
National Semiconductor
IC BINARY COUNTER 4-BIT 16DIP
93S10DC
93S10DC
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 16CDIP
93S10PC
93S10PC
Advanced Micro Devices
DECADE COUNTER, SYNCHRONOUS, UP
93S10DMB Compare Parts
  • 93S10DMB vs 93S10DC
  • 93S10DMB vs 93S16PC
  • 93S10DMB vs 93S16DM/B
  • 93S10DMB vs 93S10DM
  • 93S10DMB vs 93S10PC
  • 93S10DMB vs 93S10DC
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.