A80960HD80
A80960HD80
Active
Description:  IC MPU I960 80MHZ 168CPGA
Manufacturer:  Intel
Datasheet:   A80960HD80 Datasheet
History Price: $93.08000
In Stock: 25600
A80960HD80 Specification
Specification
Part No
A80960HD80
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
i960
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
i960
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
80MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
168-BCPGA
A80960HD80 PDF Datasheet
A80960HD80 Related Parts
A80188
A80188
Intel
IC MPU IAPX86 8MHZ 68PGA
A8028610
A8028610
Intel
IC MPU IAPX86 10MHZ 68CPGA
A8028612
A8028612
Intel
IC MPU IAPX86 12MHZ 68CPGA
A80C188XL25
A80C188XL25
Intel
IC MPU I186 25MHZ 68CPGA
A80C286-12
A80C286-12
Rochester Electronics
MICROPROCESSOR, CMOS
A80286-8
A80286-8
Intel
IC MPU IAPX86 8MHZ 68CPGA
A80486DX2DA66
A80486DX2DA66
Intel
IC MPU INTEL486DX 66MHZ 168CPGA
A80486DX2SA66
A80486DX2SA66
Intel
IC MPU INTELDX2 66MHZ 168CPGA
A80860XP-40
A80860XP-40
Intel
IC MPU I860 XR 40MHZ 262CPGA
A80860XP-50
A80860XP-50
Intel
RISC MPU, 64-BIT, 50MHZ CPGA262
A80960HA40
A80960HA40
Intel
IC MPU 40MHZ 168CPGA
A80960HD66
A80960HD66
Intel
IC MPU 66MHZ 168CPGA
A80960HD80 Compare Parts
  • A80960HD80 vs A80C188XL25
  • A80960HD80 vs A8028612
  • A80960HD80 vs A8028610
  • A80960HD80 vs A80188
  • A80960HD80 vs A80C188XL20
  • A80960HD80 vs A80960JF33
  • A80960HD80 vs A80960JD50
  • A80960HD80 vs A80960HT75
  • A80960HD80 vs A80960HD66
  • A80960HD80 vs A80960HA40
  • A80960HD80 vs A80860XP-50
  • A80960HD80 vs A80860XP-40
  • A80960HD80 vs A80486DX2SA66
  • A80960HD80 vs A80486DX2DA66
  • A80960HD80 vs A80286-8
  • A80960HD80 vs A80386DXL-40
  • A80960HD80 vs A80386DXL-33
  • A80960HD80 vs A80386DXL-25
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!