AGXD466AAXD0CD
AGXD466AAXD0CD
Active
Description:  IC MPU 333MHZ 368EBGA
Manufacturer:  Advanced Micro Devices
History Price: $31.41000
In Stock: 40400
AGXD466AAXD0CD Specification
Specification
Part No
AGXD466AAXD0CD
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AMD Geode? GX
Number of Cores/Bus Width
1 Core
Speed
333MHz
Co-Processors/DSP
-
RAM Controllers
DDR
Graphics Acceleration
Yes
Display & Interface Controllers
TFT, VGA
Ethernet
-
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
368-BGA
AGXD466AAXD0CD PDF Datasheet
AGXD466AAXD0CD Related Parts
AGXD466AAXD0TD
AGXD466AAXD0TD
Advanced Micro Devices
IC MPU 333MHZ 368EBGA
AGXD500AAXE0CC
AGXD500AAXE0CC
Advanced Micro Devices
IC MPU 366MHZ 368EBGA
AGXD500AAXE0CD
AGXD500AAXE0CD
Advanced Micro Devices
IC MPU 366MHZ 368EBGA
AGXD500AAXE0TC
AGXD500AAXE0TC
Advanced Micro Devices
IC MPU 366MHZ 368EBGA
AGXD500AAXE0TD
AGXD500AAXE0TD
Advanced Micro Devices
IC MPU 366MHZ 368EBGA
AGXD500EEXE0BC
AGXD500EEXE0BC
Advanced Micro Devices
IC MPU 366MHZ 396TEPBGA
AGXD533EEXF0BC
AGXD533EEXF0BC
Advanced Micro Devices
IC MPU 400MHZ 396TEPBGA
AGXD466AAXD0CD Compare Parts
  • AGXD466AAXD0CD vs AGXD500EEXE0BC
  • AGXD466AAXD0CD vs AGXD500AAXE0TD
  • AGXD466AAXD0CD vs AGXD500AAXE0TC
  • AGXD466AAXD0CD vs AGXD500AAXE0CD
  • AGXD466AAXD0CD vs AGXD500AAXE0CC
  • AGXD466AAXD0CD vs AGXD466AAXD0TD
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend