AM27C010-55PC
AM27C010-55PC
Active
Description:  AM27C010 - CMOS EPROM 1 Megabit
Manufacturer:  Rochester Electronics
History Price: Active
In Stock: 38400
AM27C010-55PC Specification
Specification
Part No
AM27C010-55PC
Category
Memory
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
-
Memory Size
1Mbit
Memory Organization
128K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
55 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
32-DIP (0.600", 15.24mm)
Supplier Device Package
32-PDIP
AM27C010-55PC Related Parts
AM27C010-150DI
AM27C010-150DI
Rochester Electronics
IC EPROM 1MBIT PARALLEL 32CDIP
AM27C010-200DM/B
AM27C010-200DM/B
Rochester Electronics
27C010 - 1024K (128K X 8) CMOS E
AM27C010-55DI
AM27C010-55DI
Rochester Electronics
IC EPROM 1MBIT PARALLEL 32CDIP
AM27C256-120DC
AM27C256-120DC
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-120DI
AM27C256-120DI
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-120PC
AM27C256-120PC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 28DIP
AM27C256-150DI
AM27C256-150DI
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-200DI
AM27C256-200DI
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-200DM/B
AM27C256-200DM/B
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-55DC
AM27C256-55DC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-55PC
AM27C256-55PC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 28DIP
AM27C256-90DC
AM27C256-90DC
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C010-55PC Compare Parts
  • AM27C010-55PC vs AM27C512-70DC
  • AM27C010-55PC vs AM27C512-255DC
  • AM27C010-55PC vs AM27C512-200JI
  • AM27C010-55PC vs AM27C512-150JI
  • AM27C010-55PC vs AM27C512-150DI
  • AM27C010-55PC vs AM27C512-150DC
  • AM27C010-55PC vs AM27C512-120DE
  • AM27C010-55PC vs AM27C512-120DC
  • AM27C010-55PC vs AM27C256-90DM/B
  • AM27C010-55PC vs AM27C256-90DC
  • AM27C010-55PC vs AM27C256-55PC
  • AM27C010-55PC vs AM27C256-55DC
  • AM27C010-55PC vs AM27C256-200DM/B
  • AM27C010-55PC vs AM27C256-200DI
  • AM27C010-55PC vs AM27C256-150DI
  • AM27C010-55PC vs AM27C256-120PC
  • AM27C010-55PC vs AM27C256-120DI
  • AM27C010-55PC vs AM27C256-120DC
  • AM27C010-55PC vs AM27C010-55DI
  • AM27C010-55PC vs AM27C010-200DM/B
  • AM27C010-55PC vs AM27C010-150DI
  • AM27C010-55PC vs AM29F040B-70JF
  • AM27C010-55PC vs AM29F002BT-55JF
  • AM27C010-55PC vs AM27LS07PC
  • AM27C010-55PC vs AM27C512-70JI
  • AM27C010-55PC vs AM29LV116DT-90EI
  • AM27C010-55PC vs AM29F016D-150E4C
  • AM27C010-55PC vs AM29DL800BT-90FC
  • AM27C010-55PC vs AM29DL800BT-120WBC
  • AM27C010-55PC vs AM27S49A/BLA
  • AM27C010-55PC vs AM27S47A/BUA
  • AM27C010-55PC vs AM27S45SA/BLA
  • AM27C010-55PC vs AM27S45APC
  • AM27C010-55PC vs AM27S45A/BKA
  • AM27C010-55PC vs AM27S43APC
  • AM27C010-55PC vs AM27S43A/BUA
  • AM27C010-55PC vs AM27S37A/BUA
  • AM27C010-55PC vs AM27S37A/B3A
  • AM27C010-55PC vs AM27S37/BUA
  • AM27C010-55PC vs AM27S35PC
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.