AM29CPL151H-25JC
AM29CPL151H-25JC
Active
Description:  IC SUPERVISOR MICROPR SEQUENCER
Manufacturer:  Advanced Micro Devices
History Price: $26.25000
In Stock: 1200
AM29CPL151H-25JC Specification
Specification
Part No
AM29CPL151H-25JC
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Number of LABs/CLBs
-
Number of Logic Elements/Cells
-
Total RAM Bits
-
Number of I/O
-
Number of Gates
-
Voltage - Supply
-
Mounting Type
Surface Mount
Operating Temperature
-
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
AM29CPL151H-25JC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.