AM33C93A-16KC/W
AM33C93A-16KC/W
Active
Description:  AM33C93A-SCSI BUS CONTROLLER
Manufacturer:  Advanced Micro Devices
History Price: $17.26000
In Stock: 29200
AM33C93A-16KC/W Specification
Specification
Part No
AM33C93A-16KC/W
Category
Embedded - Application Specific Microcontrollers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
-
Core Processor
-
Program Memory Type
-
Controller Series
-
RAM Size
-
Interface
-
Number of I/O
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
AM33C93A-16KC/W Description
The Advanced Micro Devices (AMD) AM33C93A-16KC/W is a high-performance, low-power microcontroller designed for embedded applications. This device is part of the AM33C93 family, which is known for its versatility and efficiency in handling various tasks in consumer electronics, industrial automation, and telecommunications. Below is a detailed introduction to the AM33C93A-16KC/W, including its specifications and parameters.

## Overview

AMD is a well-established leader in the semiconductor industry, known for its innovative solutions in microprocessors, graphics, and embedded systems. The AM33C93A-16KC/W microcontroller is designed to provide a balance of performance and power efficiency, making it suitable for a wide range of applications. Its architecture supports various peripherals and interfaces, allowing for flexible integration into different systems.

## Specifications

1. Model Number: AM33C93A-16KC/W
2. Type: 16-bit Microcontroller
3. Architecture: CMOS (Complementary Metal-Oxide-Semiconductor)
4. Clock Speed: 16 MHz
5. Memory:
- RAM: 512 bytes
- ROM: 32 KB (on-chip)
6. I/O Ports:
- 16 general-purpose I/O pins
- Configurable as input or output
7. Timers:
- 2 x 16-bit timers
- Programmable for various timing applications
8. Interrupts:
- 8 external interrupt sources
- Programmable interrupt vector
9. Communication Interfaces:
- 1 x UART (Universal Asynchronous Receiver-Transmitter)
- 1 x SPI (Serial Peripheral Interface)
- 1 x I2C (Inter-Integrated Circuit)
10. Operating Voltage: 4.5V to 5.5V
11. Operating Temperature Range: -40°C to +85°C
12. Package Type: DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier)

## Features

- Low Power Consumption: The AM33C93A-16KC/W is designed for low power operation, making it ideal for battery-powered and energy-sensitive applications.
- Versatile I/O Configuration: The microcontroller features configurable I/O ports that can be adapted for various functions, enhancing design flexibility.
- Integrated Peripherals: With built-in timers, communication interfaces, and interrupt handling, the device reduces the need for external components, simplifying system design.
- Robust Performance: The 16 MHz clock speed and efficient architecture allow the microcontroller to handle multiple tasks effectively, making it suitable for real-time applications.
- Wide Operating Range: The device can operate in a broad temperature range, ensuring reliability in various environmental conditions.

## Applications

The AMD AM33C93A-16KC/W microcontroller is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, home appliances, and audio systems for control and automation.
- Industrial Automation: Ideal for applications in process control, robotics, and factory automation where reliable performance is essential.
- Telecommunications: Can be integrated into communication devices for signal processing and control functions.
- Automotive Systems: Suitable for automotive applications, including sensor interfacing and control systems.
- Embedded Systems: Used in various embedded applications where compact size and low power consumption are critical.

## Conclusion

In summary, the Advanced Micro Devices AM33C93A-16KC/W microcontroller is a versatile and efficient solution for a wide range of embedded applications. With its low power consumption, integrated peripherals, and robust performance, it is an excellent choice for engineers and designers looking to implement reliable and flexible control solutions. Whether in consumer electronics, industrial automation, or telecommunications, the AM33C93A-16KC/W stands out as a dependable component in modern electronic design.
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.