Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Advanced Micro Devices AM7203A-50RC
AM7203A-50RC
Active
Logic - FIFOs Memory
Description:
FIFO, 2KX9, 50NS, ASYNCHRONOUS
Manufacturer:
Advanced Micro Devices
Datasheet:
AM7203A-50RC Datasheet
History Price: $46.70000
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM7203A-50RC Specification
Specification
Part No
AM7203A-50RC
Category
Logic - FIFOs Memory
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
18K (2K x 9)
Function
Asynchronous
Data Rate
15.3MHz
Access Time
50ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
60mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
AM7203A-50RC PDF Datasheet
AM7203A-50RC Datasheet
Click and Download: AM7203A-50RC Datasheet
AM7203A-50RC Related Parts
AM7200-25JC
Rochester Electronics
FIFO, 256X9, 25NS, ASYNCHRONOUS,
AM7200-50JC
Advanced Micro Devices
FIFO, 256X9, 50NS, ASYNCHRONOUS
AM7201-25JC
Advanced Micro Devices
FIFO, 512X9, 25NS, ASYNCHRONOUS
AM7201-25JCTR
Advanced Micro Devices
FIFO, 512X9, 25NS, ASYNCHRONOUS
AM7201-25PC
Advanced Micro Devices
FIFO, 512X9, 25NS, ASYNCHRONOUS
AM7201-35JC
Advanced Micro Devices
FIFO, 512X9, 35NS, ASYNCHRONOUS
AM7201-35JCTR
Advanced Micro Devices
FIFO, 512X9, 35NS, ASYNCHRONOUS
AM7201-35PC
Advanced Micro Devices
FIFO, 512X9, 35NS, ASYNCHRONOUS
AM7201-50JC
Advanced Micro Devices
FIFO, 512X9, 50NS, ASYNCHRONOUS
AM7202A-15JC
Advanced Micro Devices
FIFO, 1KX9, 15NS, ASYNCHRONOUS
AM7202A-15RC
Advanced Micro Devices
FIFO, 1KX9, 15NS, ASYNCHRONOUS
AM7202A-25RC
Advanced Micro Devices
FIFO, 1KX9, 25NS, ASYNCHRONOUS
AM7203A-50RC Compare Parts
AM7203A-50RC vs AM7205A-25RC
AM7203A-50RC vs AM7203A-50JC
AM7203A-50RC vs AM7203A-25PC
AM7203A-50RC vs AM7203A-25JC
AM7203A-50RC vs AM7203A-15RC
AM7203A-50RC vs AM7202A-50RC
AM7203A-50RC vs AM7202A-50JC
AM7203A-50RC vs AM7202A-35JC
AM7203A-50RC vs AM7202A-25RC
AM7203A-50RC vs AM7202A-15RC
AM7203A-50RC vs AM7202A-15JC
AM7203A-50RC vs AM7201-50JC
AM7203A-50RC vs AM7201-35PC
AM7203A-50RC vs AM7201-35JCTR
AM7203A-50RC vs AM7201-35JC
AM7203A-50RC vs AM7201-25PC
AM7203A-50RC vs AM7201-25JCTR
AM7203A-50RC vs AM7201-25JC
AM7203A-50RC vs AM7200-50JC
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.