AM93L422APC
AM93L422APC
Active
Description:  IC RAM 1KBIT PARALLEL 22DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM93L422APC Datasheet
History Price: $7.94000
In Stock: 16000
AM93L422APC Specification
Specification
Part No
AM93L422APC
Category
Memory
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
RAM
Technology
RAM
Memory Size
1Kbit
Memory Organization
256 x 4
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
45 ns
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
22-DIP
Supplier Device Package
22-PDIP
AM93L422APC PDF Datasheet
AM93L422APC Related Parts
AM9016FPC
AM9016FPC
Advanced Micro Devices
IC RAM 16KBIT PARALLEL 16DIP
AM93422DMB
AM93422DMB
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 22CDIP
AM93L422/BUA
AM93L422/BUA
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 28CLCC
AM93L422A/BUA
AM93L422A/BUA
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 28CLCC
AM93L422PC
AM93L422PC
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 22DIP
AM93L425PC
AM93L425PC
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 16DIP
AM93L422APC Compare Parts
  • AM93L422APC vs AM93L422PC
  • AM93L422APC vs AM93L422A/BUA
  • AM93L422APC vs AM93L422/BUA
  • AM93L422APC vs AM93422DMB
  • AM93L422APC vs AM9016FPC
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.