AM9513A/BUA
AM9513A/BUA
Active
Description:  PROGRAMMABLE TIMER, 5 TIMER(S)
Manufacturer:  Advanced Micro Devices
Datasheet:   AM9513A/BUA Datasheet
History Price: $699.96000
In Stock: 30800
AM9513A/BUA Specification
Specification
Part No
AM9513A/BUA
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timer Control
Count
-
Frequency
-
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
275 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Package / Case
44-CLCC
Supplier Device Package
44-CLCC
Mounting Type
Surface Mount
AM9513A/BUA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
5 stars
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
5 stars
2026-03-12 05:40
good seller, parts arrived fast