MACH465-12YC
MACH465-12YC
Active
Description:  HIGH-DENSITY EE PLD
Manufacturer:  Advanced Micro Devices
History Price: $103.86000
In Stock: 46400
MACH465-12YC Specification
Specification
Part No
MACH465-12YC
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
PAL
Number of Macrocells
256
Voltage - Input
4.75V ~ 5.25V
Speed
12 ns
Mounting Type
Surface Mount
Package / Case
208-BFQFP
Supplier Device Package
208-PQFP (28x28)
MACH465-12YC PDF Datasheet
MACH465-12YC Related Parts
MACH110-20JC
MACH110-20JC
Vantis Corp
VANTIS EE PLD 20NS 32-CELL
MACH111-20JC
MACH111-20JC
Vantis Corp
VANTIS EE PLD 20NS 32-CELL
MACH120-20JC
MACH120-20JC
Vantis Corp
EE PLD, 20NS, 48-CELL PQCC68
MACH211-20JC
MACH211-20JC
Vantis Corp
VANTIS EE PLD 20NS 64-CELL
MACH211-20VC
MACH211-20VC
Vantis Corp
VANTIS EE PLD 20NS 64-CELL
MACH220-20JC
MACH220-20JC
Vantis Corp
VANTIS EE PLD 20NS 96-CELL
MACH230-20JC
MACH230-20JC
Vantis Corp
VANTIS EE PLD 20NS 128-CELL
MACH435Q-25JC
MACH435Q-25JC
Vantis Corp
VANTIS EE PLD 25NS 128-CELL
MACH465-20YC
MACH465-20YC
Vantis Corp
EE PLD, 20NS, 256-CELL PQFP208
MACH465-12YC Compare Parts
  • MACH465-12YC vs MACH435Q-25JC
  • MACH465-12YC vs MACH230-20JC
  • MACH465-12YC vs MACH220-20JC
  • MACH465-12YC vs MACH211-20VC
  • MACH465-12YC vs MACH211-20JC
  • MACH465-12YC vs MACH120-20JC
  • MACH465-12YC vs MACH111-20JC
  • MACH465-12YC vs MACH110-20JC
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.