Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices N8088-2
N8088-2
Active
Embedded - Microprocessors
Description:
IC MPU 8MHZ 44PLCC
Manufacturer:
Advanced Micro Devices
Datasheet:
N8088-2 Datasheet
History Price: $5.34000
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N8088-2 Specification
Specification
Part No
N8088-2
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8088
Number of Cores/Bus Width
1 Core, 8-Bit
Speed
8MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
44-LCC (J-Lead)
N8088-2 PDF Datasheet
N8088-2 Datasheet
Click and Download: N8088-2 Datasheet
N8088-2 Related Parts
N80286-12
Intel
IC MPU IAPX86 12MHZ 68PLCC
N80286-8
Intel
IC MPU 8MHZ 68PLCC
N802868
Intel
IC MPU 8MHZ 68PLCC
N8085AH-2-G
Rochester Electronics
MICROPROCESSOR, 8 BIT, 5MHZ, MOS
N80960SA16
Intel
IC MPU 16MHZ 84PLCC
N80960SA20
Intel
IC MPU I960 20MHZ 84PLCC
N80960SB10
Intel
IC MPU I960 10MHZ 84PLCC
N80C186-20
Rochester Electronics
IC MPU I186 20MHZ
N80C188-12
Rochester Electronics
IC MPU I186 12MHZ
N80C188-20
Rochester Electronics
IC MPU I186 20MHZ
N80C188-25
Rochester Electronics
IC MPU I186 25MHZ
N80C188XL12
Intel
IC MPU I186 12MHZ 68PLCC
N8088-2 Compare Parts
N8088-2 vs N80C286-12
N8088-2 vs N80C188XL12
N8088-2 vs N80C188-25
N8088-2 vs N80C188-20
N8088-2 vs N80C188-12
N8088-2 vs N80C186-20
N8088-2 vs N80960SB10
N8088-2 vs N80960SA20
N8088-2 vs N80960SA16
N8088-2 vs N8085AH-2-G
N8088-2 vs N802868
N8088-2 vs N80286-8
N8088-2 vs N80286-12
N8088-2 vs N80L286-12/S
N8088-2 vs N80L186-12
N8088-2 vs N80C286-20
N8088-2 vs N80C286-16
N8088-2 vs N80C286-12
N8088-2 vs N80C188/TR
N8088-2 vs N80C188-16/TR
N8088-2 vs N80C188-16
N8088-2 vs N80C188
N8088-2 vs N80C186/TR
N8088-2 vs N80C186-25
N8088-2 vs N80C186-16/TR
N8088-2 vs N80C186-16
N8088-2 vs N80C186-12/TR
N8088-2 vs N80C186-12
N8088-2 vs N80C186
N8088-2 vs N8088-2TR
N8088-2 vs N8086-2
N8088-2 vs N8086-1
N8088-2 vs N80188-10
N8088-2 vs N80186-10
N8088-2 vs N80186
N8088-2 vs N80C286-16TR
N8088-2 vs N80C286-12TR
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad