PAL22V10-20/B3A
PAL22V10-20/B3A
Active
Description:  PAL22V10 - ELECTRICALLY ERASABLE
Manufacturer:  Advanced Micro Devices
History Price: $56.70000
In Stock: 9600
PAL22V10-20/B3A Specification
Specification
Part No
PAL22V10-20/B3A
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
-
Number of Macrocells
-
Voltage - Input
-
Speed
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PAL22V10-20/B3A PDF Datasheet
PAL22V10-20/B3A Related Parts
PAL16L8-5JC
PAL16L8-5JC
Cypress Semiconductor
ELECTRICALLY ERASABLE PAL DEVICE
PAL16L8AMJ
PAL16L8AMJ
Texas Instruments
PAL16L8AM STANDARD HIGH-SPEED PA
PAL16R4A-2MFKB
PAL16R4A-2MFKB
Texas Instruments
PAL16R4A-2M STANDARD HIGH-SPEED
PAL16R4A-2MJ
PAL16R4A-2MJ
Texas Instruments
OT PLD, 40NS, PAL-TYPE, TTL, CDI
PAL16R4AMFKB
PAL16R4AMFKB
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R4AMJ
PAL16R4AMJ
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R4AMJB
PAL16R4AMJB
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R8-5JC-RE
PAL16R8-5JC-RE
Rochester Electronics
OT PLD, 5NS, PAL-TYPE, TTL, PQCC
PAL16R8AMJ
PAL16R8AMJ
Texas Instruments
PAL16R8AM STANDARD HIGH-SPEED PA
PAL20L10-25MJT/B
PAL20L10-25MJT/B
Rochester Electronics
PLD
PAL22V10CF-7JC
PAL22V10CF-7JC
Cypress Semiconductor
OT PLD, 7.5NS, PAL-TYPE, PQCC28
PAL22V10Z-25CJTL
PAL22V10Z-25CJTL
Texas Instruments
IC PLD 10MC 25NS 24CDIP
PAL22V10-20/B3A Description
The Advanced Micro Devices (AMD) PAL22V10-20/B3A is a Programmable Array Logic (PAL) device. It is a versatile, high-performance integrated circuit (IC) designed for digital logic applications. PAL devices like the PAL22V10 are used to implement custom combinatorial logic circuits and are often used in applications such as signal processing, control systems, and microprocessor interfacing. These devices allow users to create custom logic functions by programming the internal logic array. The PAL22V10 is a 20-pin device that can replace many discrete logic components, making it a useful tool for designing complex digital circuits in a compact package.

## Key Features:

* Device Type: PAL22V10 is a 20-pin programmable logic device. It provides a high level of flexibility in creating complex logic functions.
* Logic Gates: It consists of 10 programmable input/output gates and a sum-of-products (SOP) programmable array.
* User Programmability: The device features a programmable logic array (PLA), which allows users to define specific logic functions.
* High-Speed Operation: The PAL22V10 operates at a maximum speed of 20 ns for propagation delay, which is suitable for high-speed logic operations.
* Low Power Consumption: It is designed to operate with low power dissipation, making it suitable for battery-powered systems and other applications where energy efficiency is important.
* Multiple Logic Functions: The device supports AND, OR, and NOT logic functions and can implement combinatorial logic for a wide variety of custom digital applications.

## Electrical Specifications:

* Supply Voltage (Vcc): The device operates at a supply voltage of 5V.
* Input Voltage Levels:

* Logic HIGH ( VIH): 2.0 V minimum.
* Logic LOW (VIL): 0.8 V maximum.
* Output Voltage Levels:

* Logic HIGH (VOH): 2.4 V minimum (for a load of 4 mA).
* Logic LOW (VOL): 0.4 V maximum (for a load of 4 mA).
* Propagation Delay:

* Maximum 20 ns for propagation delay from input to output, making the device suitable for high-speed applications.
* Power Consumption:

* The typical supply current is 35 mA, and the device consumes low power when not actively driving logic transitions.
* Input/Output Pin Characteristics: The pins are configured as both inputs and outputs that can handle TTL-level logic signals, making the PAL22V10 compatible with many different logic families.
* High Fan-Out: The device supports a high fan-out of up to 10 outputs per input, making it useful in situations where multiple logic circuits need to be driven from a single source.

## Programmable Array:

The PAL22V10 consists of a fixed OR array and a programmable AND array. This combination allows for highly flexible logic circuit designs. The logic array can be programmed by fusing or non-fusing elements, which determine the connection of the inputs and outputs within the device. Once programmed, the logic functions defined by the user are hardwired into the device and cannot be changed, which provides high reliability in the final circuit design.

## Pinout Configuration:

The PAL22V10 is housed in a 20-pin Dual In-Line Package (DIP) or Surface-Mount Package (SMD). The pin configuration includes:

* 10 programmable input/output pins (I/O), which can be used for both logic inputs and outputs.
* 5 fixed inputs to allow control of the logic array.
* 2 fixed outputs for providing the logic results.
* 1 chip enable pin to enable or disable the device.

The pins are configured in such a way that the user can assign specific logic functions to each pin, depending on the desired circuit.

## Timing Characteristics:

* Setup Time: The setup time is typically 6 ns, which refers to the time before the clock edge when the input signal must be stable for reliable logic evaluation.
* Hold Time: The hold time is typically 5 ns, which ensures that the input signal is stable for a brief time after the clock edge for accurate logic determination.
* Rise and Fall Time: The rise and fall time are typically 5 ns and 5 ns, respectively, which is the time taken for the output to change from low to high (and vice versa) when switching states.

## Applications:

The PAL22V10-20/B3A is suitable for use in a wide variety of digital logic design applications. Some of the common uses include:

* Custom Logic Design: The device can be programmed to implement custom combinatorial logic circuits, making it a versatile tool for digital designers.
* Signal Processing: The device can process digital signals in high-speed systems, such as signal filtering, encoding, and decoding applications.
* Control Systems: The PAL22V10 is used in control systems to implement decision-making logic, such as in industrial automation, robotics, and embedded systems.
* Microprocessor Interface: The device can be used to create custom interfaces between a microprocessor and other parts of a digital system, such as memory, peripherals, or other microcontrollers.
* Clock Dividers and Counters: The PAL22V10 can be programmed to function as clock dividers or counter circuits, which are frequently needed in timing-sensitive applications like communication systems.
* Logic Replacement: It is often used to replace discrete logic components (such as AND gates, OR gates, flip-flops, etc.) in systems where board space or design complexity is a concern.

## Key Advantages:

* Customizability: The programmable nature of the PAL22V10 allows users to create custom logic circuits tailored to specific design requirements.
* Small Package Size: With only 20 pins, the PAL22V10 can fit into small spaces while delivering powerful logic functions, making it ideal for compact designs.
* High-Speed Performance: With a 20 ns propagation delay, it can handle high-speed digital operations, making it useful in high-frequency systems like communication devices.
* Low Power: The device consumes very little power in comparison to discrete logic gates, which helps to extend the lifetime of battery-operated systems and reduces heat generation in systems.

## Conclusion:

The PAL22V10-20/B3A from Advanced Micro Devices is a versatile, high-speed programmable logic device that provides flexibility in custom digital logic design. Its ability to implement combinatorial logic functions in a compact 20-pin package makes it suitable for a wide range of applications, from signal processing to control systems and microprocessor interfacing. With its low power consumption, high-speed performance, and customizability, it continues to be a reliable and effective solution for designers needing programmable logic in their systems.
PAL22V10-20/B3A Compare Parts
  • PAL22V10-20/B3A vs PALLV22V10-7JC
  • PAL22V10-20/B3A vs PALLV22V10-15JI
  • PAL22V10-20/B3A vs PALLV22V10-10JC
  • PAL22V10-20/B3A vs PALCE29M16H25JC/4
  • PAL22V10-20/B3A vs PALCE26V12H-7JC/4
  • PAL22V10-20/B3A vs PALCE26V12H-15JC/4
  • PAL22V10-20/B3A vs PALCE26V12H-10JC/4
  • PAL22V10-20/B3A vs PALCE22V10Q-25PC/4
  • PAL22V10-20/B3A vs PALCE22V10Q-25JC/4
  • PAL22V10-20/B3A vs PALCE22V10Q-15JC/5
  • PAL22V10-20/B3A vs PALCE22V10Q-10PC/5
  • PAL22V10-20/B3A vs PALCE22V10H-7PC/5
  • PAL22V10-20/B3A vs PALCE22V10H-25PI/4
  • PAL22V10-20/B3A vs PALCE22V10H-15JI/5
  • PAL22V10-20/B3A vs PALCE22V10H-15JC/4
  • PAL22V10-20/B3A vs PALCE22V10H-10JC/5
  • PAL22V10-20/B3A vs PALCE22V10-5PC
  • PAL22V10-20/B3A vs PALCE22V10-15KMB
  • PAL22V10-20/B3A vs PALCE20V8Q-25JI/4
  • PAL22V10-20/B3A vs PALCE20V8Q-20JI/4
  • PAL22V10-20/B3A vs PALCE20V8H-7JC/5
  • PAL22V10-20/B3A vs PALCE20V8H-5JC/5
  • PAL22V10-20/B3A vs PALCE20V8H-25JC/4
  • PAL22V10-20/B3A vs PALCE20V8H-15PC/4
  • PAL22V10-20/B3A vs PALCE20V8H-15JC/4
  • PAL22V10-20/B3A vs PALCE20V8H-10JC/4
  • PAL22V10-20/B3A vs PALCE20V8-7JC
  • PAL22V10-20/B3A vs PALCE20V8-25JC
  • PAL22V10-20/B3A vs PALCE20V8-15PC
  • PAL22V10-20/B3A vs PALCE20V8-10PC
  • PAL22V10-20/B3A vs PALCE20RA10H-20PC
  • PAL22V10-20/B3A vs PALCE20RA10H-15PC
  • PAL22V10-20/B3A vs PALCE16V8Z-25SC
  • PAL22V10-20/B3A vs PALCE16V8Q-10JC/5
  • PAL22V10-20/B3A vs PALCE16V8L-15LMB
  • PAL22V10-20/B3A vs PALCE16V8L-15DMB
  • PAL22V10-20/B3A vs PALCE16V8H-7PC/5
  • PAL22V10-20/B3A vs PALCE16V8H-5JC/5
  • PAL22V10-20/B3A vs PALCE16V8H-25SC/4
  • PAL22V10-20/B3A vs PALCE16V8H-15JC/4
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets