SN54S240/BRA
SN54S240/BRA
Active
Description:  IC BUFFER INVERT 5.5V 20CDIP
Manufacturer:  Advanced Micro Devices
History Price: $6.59000
In Stock: 49600
SN54S240/BRA Specification
Specification
Part No
SN54S240/BRA
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CDIP
SN54S240/BRA PDF Datasheet
SN54S240/BRA Related Parts
SN54126J
SN54126J
Rochester Electronics
BUS DRIVER, TTL/H/L SERIES, 4-FU
SN54365AJ
SN54365AJ
Texas Instruments
BUS DRIVER
SN54ALS1034J
SN54ALS1034J
Texas Instruments
IC BUFFER 6CH 1-INP 14CDIP
SN54ALS240AJ
SN54ALS240AJ
Texas Instruments
54ALS240A OCTAL BUFFERS/DRIVERS
SN54ALS241BJ
SN54ALS241BJ
Texas Instruments
BUS DRIVER, ALS SERIES
SN54ALS241CJ
SN54ALS241CJ
Texas Instruments
54ALS241 OCTAL BUFFERS/DRIVERS W
SN54ALS580AJ
SN54ALS580AJ
Texas Instruments
BUS DRIVER, ALS SERIES
SN54ALS580BJ
SN54ALS580BJ
Texas Instruments
54ALS580B OCTAL D-TYPE TRANSPARE
SN54ALS652JT
SN54ALS652JT
Texas Instruments
54ALS652 OCTAL BUS TRANSCEIVERS
SN54ALS874BJT
SN54ALS874BJT
Texas Instruments
54ALS874B OCTAL 4-BIT D-TYPE EDG
SN54AS245J
SN54AS245J
Texas Instruments
54AS245 OCTAL BUS TRANSCEIVERS W
SN54AS34J
SN54AS34J
Texas Instruments
BUFFER, AS SERIES, 6-FUNC, TTL
SN54S240/BRA Compare Parts
  • SN54S240/BRA vs SN54S374J
  • SN54S240/BRA vs SN54S244J
  • SN54S240/BRA vs SN54LS640J
  • SN54S240/BRA vs SN54LS541J
  • SN54S240/BRA vs SN54LS368AJ
  • SN54S240/BRA vs SN54LS367AJ
  • SN54S240/BRA vs SN54LS365AJ
  • SN54S240/BRA vs SN54LS243J
  • SN54S240/BRA vs SN54LS241J
  • SN54S240/BRA vs SN54HCT244J
  • SN54S240/BRA vs SN54HCT241J
  • SN54S240/BRA vs SN54HCT240J
  • SN54S240/BRA vs SN54HC534J
  • SN54S240/BRA vs SN54HC365J
  • SN54S240/BRA vs SN54HC244J
  • SN54S240/BRA vs SN54HC126J
  • SN54S240/BRA vs SN54HC125J
  • SN54S240/BRA vs SN54F374J
  • SN54S240/BRA vs SN54F244J
  • SN54S240/BRA vs SN54F240J
  • SN54S240/BRA vs SN54BCT126AJ
  • SN54S240/BRA vs SN54AS873JT
  • SN54S240/BRA vs SN54AS826JT
  • SN54S240/BRA vs SN54AS822JT
  • SN54S240/BRA vs SN54AS821JT
  • SN54S240/BRA vs SN54AS645J
  • SN54S240/BRA vs SN54AS575JT
  • SN54S240/BRA vs SN54AS574J
  • SN54S240/BRA vs SN54AS34J
  • SN54S240/BRA vs SN54AS245J
  • SN54S240/BRA vs SN54ALS874BJT
  • SN54S240/BRA vs SN54ALS652JT
  • SN54S240/BRA vs SN54ALS580BJ
  • SN54S240/BRA vs SN54ALS580AJ
  • SN54S240/BRA vs SN54ALS241CJ
  • SN54S240/BRA vs SN54ALS241BJ
  • SN54S240/BRA vs SN54ALS240AJ
  • SN54S240/BRA vs SN54ALS1034J
  • SN54S240/BRA vs SN54365AJ
  • SN54S240/BRA vs SN54126J
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend