A17700LESBTR-DO
A17700LESBTR-DO
Active
Description:  MAG SWITCH PRES SENSOR INTERFACE
Manufacturer:  Allegro MicroSystems
History Price: $2.54000
In Stock: 20480
A17700LESBTR-DO Specification
Specification
Part No
A17700LESBTR-DO
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sensor Interface, Signal Conditioner
Input Type
Differential
Output Type
Digital
Current - Supply
10 mA
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
A17700LESBTR-DO Description
The Allegro MicroSystems A17700LESBTR-DO is a high-performance Hall-effect sensor designed for various applications, particularly in automotive and industrial environments. This sensor is known for its precision, reliability, and versatility, making it suitable for a wide range of magnetic field sensing applications. Below is a detailed introduction to the A17700LESBTR-DO, including its specifications and parameters.

## Overview

The A17700LESBTR-DO is a linear Hall-effect sensor that provides an analog output voltage proportional to the magnetic field strength. It is designed to operate in a variety of conditions, making it ideal for applications such as position sensing, current sensing, and speed detection. The device is particularly well-suited for automotive applications, including throttle position sensing, wheel speed sensing, and other critical functions.

## Key Features

1. Linear Hall-Effect Sensing: The sensor provides a linear output voltage that varies with the strength of the magnetic field, allowing for precise measurements.
2. Wide Operating Voltage Range: The A17700LESBTR-DO can operate over a broad voltage range, making it adaptable to different power supply configurations.
3. High Sensitivity: The device features high sensitivity to magnetic fields, enabling accurate detection and measurement.
4. Temperature Compensation: The sensor includes built-in temperature compensation, ensuring stable performance across a wide temperature range.
5. Robust Packaging: The A17700LESBTR-DO is housed in a compact, surface-mount package that provides excellent thermal performance and reliability.

## Specifications

- Part Number: A17700LESBTR-DO
- Type: Linear Hall-Effect Sensor
- Supply Voltage (V_CC): 4.5V to 38V
- Output Voltage Range: 0V to V_CC
- Sensitivity: 1.0 mV/G (typical)
- Magnetic Field Range: ±1000 G (maximum)
- Output Type: Analog voltage output
- Temperature Range: -40°C to +150°C
- Package Type: 3-pin SOT-23
- Power Consumption: 10 mA (maximum)
- Response Time: 1.5 ms (typical)
- Linearity: ±1% (over the specified magnetic range)
- Hysteresis: 5 G (typical)

## Pin Configuration

The A17700LESBTR-DO is typically available in a 3-pin SOT-23 package. The pin configuration is as follows:

```
+---+
1 | VCC | Power Supply
2 | OUT | Analog Output
3 | GND | Ground
+---+
```

- Pin 1 (VCC): Power supply pin, where the sensor is powered.
- Pin 2 (OUT): Analog output pin that provides a voltage proportional to the magnetic field strength.
- Pin 3 (GND): Ground pin, which is connected to the system ground.

## Applications

The A17700LESBTR-DO is suitable for a variety of applications, including:

- Automotive Applications: Used for throttle position sensing, steering angle detection, and wheel speed sensing.
- Industrial Automation: Employed in position sensing for motors and actuators, as well as in robotics.
- Consumer Electronics: Utilized in devices that require magnetic field detection, such as smartphones and tablets.
- Current Sensing: Can be used to measure current flow in power electronics by detecting the magnetic field generated by the current.

## Conclusion

The Allegro MicroSystems A17700LESBTR-DO is a versatile and reliable linear Hall-effect sensor that offers high performance for a wide range of applications. With its linear output, wide operating voltage range, and robust design, it is well-suited for both automotive and industrial environments. Whether used for position sensing, current measurement, or speed detection, the A17700LESBTR-DO provides accurate and stable performance, making it a valuable component in modern electronic systems.
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.