☰
A3932SEQ
A3932SEQ
Obsolete
Description:  IC MOTOR DRIVER 18V-50V 32PLCC
Manufacturer:  Allegro MicroSystems
Datasheet:   A3932SEQ Datasheet
History Price: Obsolete
In Stock: 4640
A3932SEQ Specification
Specification
Part No
A3932SEQ
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
Parallel, PWM
Technology
Power MOSFET
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
18V ~ 50V
Voltage - Load
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (11.43x13.97)
A3932SEQ Related Parts
A3901SEJTR-T
A3901SEJTR-T
Allegro MicroSystems
IC MTR DRVR BIPLR 2.5-5.5V 10DFN
A3903EEETR-T
A3903EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 8DFN
A3904ECGTR
A3904ECGTR
Allegro MicroSystems
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP
A3904EEWTR-P
A3904EEWTR-P
Allegro MicroSystems
IC MOTOR DRIVER 2.4V-5.5V 6DFN
A3906SES-T
A3906SES-T
Allegro MicroSystems
IC MTR DRVR BIPOLAR 2.5-9V 20QFN
A3906SESTR-T
A3906SESTR-T
Allegro MicroSystems
IC MTR DRVR BIPOLAR 2.5-9V 20QFN
A3907ECGTR
A3907ECGTR
Allegro MicroSystems
IC VOICE COIL MOTOR DVR 6WLCSP
A3908EEETR-T
A3908EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 8DFN
A3910EEETR-T
A3910EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 2.5V-5.5V 8DFN
A3916GESTR-T
A3916GESTR-T
Allegro MicroSystems
IC MTR DRV BIPOLAR 2.7-15V 16QFN
A3916GESTR-T-1
A3916GESTR-T-1
Allegro MicroSystems
IC MTR DRVR BIPOLR 2.7-15V 20QFN
A3917ECGTR
A3917ECGTR
Allegro MicroSystems
IC MOTOR DRIVER 6CSP
A3932SEQ Compare Parts
  • A3932SEQ vs A3995SEVTR-T
  • A3932SEQ vs A3992SLPTR-T
  • A3932SEQ vs A3992SB-T
  • A3932SEQ vs A3989SEVTR-T
  • A3932SEQ vs A3988SJPTR-T
  • A3932SEQ vs A3988SJPTR-1-T
  • A3932SEQ vs A3988SJP-T
  • A3932SEQ vs A3988SEVTR-T
  • A3932SEQ vs A3988SEVTR-1-T
  • A3932SEQ vs A3987SLPTR-T
  • A3932SEQ vs A3986SLDTR-T
  • A3932SEQ vs A3985SLDTR-T
  • A3932SEQ vs A3984SLPTR-T
  • A3932SEQ vs A3984SLPTR
  • A3932SEQ vs A3984SLP-T
  • A3932SEQ vs A3984SLP
  • A3932SEQ vs A3983SLPTR-T
  • A3932SEQ vs A3983SLPTR
  • A3932SEQ vs A3983SLP-T
  • A3932SEQ vs A3983SLP
  • A3932SEQ vs A3982SLBTR-T
  • A3932SEQ vs A3982SLBTR
  • A3932SEQ vs A3982SLB-T
  • A3932SEQ vs A3982SLB
  • A3932SEQ vs A3981KLPTR-T
  • A3932SEQ vs A3980KLPTR-T
  • A3932SEQ vs A3980KLPTR
  • A3932SEQ vs A3980KLP-T
  • A3932SEQ vs A3980KLP
  • A3932SEQ vs A3979SLPTR-T
  • A3932SEQ vs A3979SLPTR
  • A3932SEQ vs A3979SLP-T
  • A3932SEQ vs A3979SLP
  • A3932SEQ vs A3977SLPTR-T
  • A3932SEQ vs A3977SLPTR
  • A3932SEQ vs A3977SLP-T
  • A3932SEQ vs A3977SLP
  • A3932SEQ vs A3977SEDTR-T
  • A3932SEQ vs A3977SEDTR
  • A3932SEQ vs A3977SED-T
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!