A3992SLPTR-T
A3992SLPTR-T
Active
Description:  IC MTR DRV BIPLR 4.5-5.5V 24SSOP
Manufacturer:  Allegro MicroSystems
History Price: $5.59000
In Stock: 2400
A3992SLPTR-T Specification
Specification
Part No
A3992SLPTR-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Serial
Technology
DMOS
Step Resolution
1 ~ 1/64
Applications
General Purpose
Current - Output
1.5A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
15V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
A3992SLPTR-T Related Parts
A3901SEJTR-T
A3901SEJTR-T
Allegro MicroSystems
IC MTR DRVR BIPLR 2.5-5.5V 10DFN
A3903EEETR-T
A3903EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 8DFN
A3904ECGTR
A3904ECGTR
Allegro MicroSystems
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP
A3904EEWTR-P
A3904EEWTR-P
Allegro MicroSystems
IC MOTOR DRIVER 2.4V-5.5V 6DFN
A3906SES-T
A3906SES-T
Allegro MicroSystems
IC MTR DRVR BIPOLAR 2.5-9V 20QFN
A3906SESTR-T
A3906SESTR-T
Allegro MicroSystems
IC MTR DRVR BIPOLAR 2.5-9V 20QFN
A3907ECGTR
A3907ECGTR
Allegro MicroSystems
IC VOICE COIL MOTOR DVR 6WLCSP
A3908EEETR-T
A3908EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 8DFN
A3910EEETR-T
A3910EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 2.5V-5.5V 8DFN
A3916GESTR-T
A3916GESTR-T
Allegro MicroSystems
IC MTR DRV BIPOLAR 2.7-15V 16QFN
A3916GESTR-T-1
A3916GESTR-T-1
Allegro MicroSystems
IC MTR DRVR BIPOLR 2.7-15V 20QFN
A3917ECGTR
A3917ECGTR
Allegro MicroSystems
IC MOTOR DRIVER 6CSP
A3992SLPTR-T Compare Parts
  • A3992SLPTR-T vs A3995SEVTR-T
  • A3992SLPTR-T vs A3992SB-T
  • A3992SLPTR-T vs A3989SEVTR-T
  • A3992SLPTR-T vs A3988SJPTR-T
  • A3992SLPTR-T vs A3988SJPTR-1-T
  • A3992SLPTR-T vs A3988SJP-T
  • A3992SLPTR-T vs A3988SEVTR-T
  • A3992SLPTR-T vs A3988SEVTR-1-T
  • A3992SLPTR-T vs A3987SLPTR-T
  • A3992SLPTR-T vs A3986SLDTR-T
  • A3992SLPTR-T vs A3985SLDTR-T
  • A3992SLPTR-T vs A3984SLPTR-T
  • A3992SLPTR-T vs A3984SLPTR
  • A3992SLPTR-T vs A3984SLP-T
  • A3992SLPTR-T vs A3984SLP
  • A3992SLPTR-T vs A3983SLPTR-T
  • A3992SLPTR-T vs A3983SLPTR
  • A3992SLPTR-T vs A3983SLP-T
  • A3992SLPTR-T vs A3983SLP
  • A3992SLPTR-T vs A3982SLBTR-T
  • A3992SLPTR-T vs A3982SLBTR
  • A3992SLPTR-T vs A3982SLB-T
  • A3992SLPTR-T vs A3982SLB
  • A3992SLPTR-T vs A3981KLPTR-T
  • A3992SLPTR-T vs A3980KLPTR-T
  • A3992SLPTR-T vs A3980KLPTR
  • A3992SLPTR-T vs A3980KLP-T
  • A3992SLPTR-T vs A3980KLP
  • A3992SLPTR-T vs A3979SLPTR-T
  • A3992SLPTR-T vs A3979SLPTR
  • A3992SLPTR-T vs A3979SLP-T
  • A3992SLPTR-T vs A3979SLP
  • A3992SLPTR-T vs A3977SLPTR-T
  • A3992SLPTR-T vs A3977SLPTR
  • A3992SLPTR-T vs A3977SLP-T
  • A3992SLPTR-T vs A3977SLP
  • A3992SLPTR-T vs A3977SEDTR-T
  • A3992SLPTR-T vs A3977SEDTR
  • A3992SLPTR-T vs A3977SED-T
  • A3992SLPTR-T vs A3977SED
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.