A4413KETTR-J
A4413KETTR-J
Active
Description:  IC REG 5OUT BUCK/BST/LNR 32QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.23500
In Stock: 37200
A4413KETTR-J Specification
Specification
Part No
A4413KETTR-J
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (3)
Number of Outputs
5
Frequency - Switching
250kHz ~ 2MHz
Voltage/Current - Output 1
5.35V
Voltage/Current - Output 2
0.8V ~ 3.3V, 800mA
Voltage/Current - Output 3
5V, 75mA
w/LED Driver
No
w/Supervisor
No
w/Sequencer
Yes
Voltage - Supply
3.5V ~ 36V
Operating Temperature
-40 ℃ ~ 135 ℃
Mounting Type
Surface Mount, Wettable Flank
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
A4413KETTR-J Related Parts
A4402ELPTR-T
A4402ELPTR-T
Allegro MicroSystems
IC REG DL BUCK/LNR 2MHZ 16TSSOP
A4402KLPTR-T
A4402KLPTR-T
Allegro MicroSystems
IC REG DL BUCK/LNR 2MHZ 16TSSOP
A4405KLPTR-T
A4405KLPTR-T
Allegro MicroSystems
IC REG QUAD BUCK/LINEAR 20TSSOP
A4406KLPTR-T
A4406KLPTR-T
Allegro MicroSystems
IC REG TRIPLE BUCK/LNR 20TSSOP
A4408KLVTR-T
A4408KLVTR-T
Allegro MicroSystems
IC REG TRPL BCK/BST/LNR 38ETSSOP
A4409KLPTR-T
A4409KLPTR-T
Allegro MicroSystems
IC REG TRPL BUCK/BST/LNR 20TSSOP
A4410KLVTR-T
A4410KLVTR-T
Allegro MicroSystems
IC REG QD BUCK/BST/LNR 38ETSSOP
A4411KLVTR-T
A4411KLVTR-T
Allegro MicroSystems
IC REG QD BUCK/BST/LNR 38ETSSOP
A4407KLPTR-T
A4407KLPTR-T
Allegro MicroSystems
IC REG BUCK/LINEAR 16TSSOP
A4413KETTR-J Compare Parts
  • A4413KETTR-J vs A4410KLVTR-T
  • A4413KETTR-J vs A4409KLPTR-T
  • A4413KETTR-J vs A4408KLVTR-T
  • A4413KETTR-J vs A4406KLPTR-T
  • A4413KETTR-J vs A4405KLPTR-T
  • A4413KETTR-J vs A4402KLPTR-T
  • A4413KETTR-J vs A4402ELPTR-T
  • A4413KETTR-J vs A4407KLPTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.